Mini-Circuits Datasheets for Cable Assemblies
Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more
| Product Name | Notes |
|---|---|
| 086 SMRSM model series coaxial cables are ideal for integrating coaxial components and sub-assemblies in tight spaces and dense system configurations. Single right-angle SMA connection minimizes bend-radius at one connection... | |
| 086 SMRSM Series Hand-Flex™ cables are ideal for integrating coaxial components and sub-assemblies in tight spaces and dense system configurations. Single right-angle SMA connection minimizes bend-radius at one connection port... | |
| 086 SMRSM Series Hand-Flex™ Coaxial Cables are ideal for integrating coaxial components and sub-assemblies in tight spaces and dense system configurations. Single right-angle SMA connection minimizes bend-radius at one connection... | |
| 086-12SMMCR+ Hand-Flex™ coaxial cable is a semi-flexible cable ideal for interconnecting coaxial components and sub- assemblies in a wide range of systems, including communications, military and aerospace, environmental test chambers... | |
| 086-SBSMR+ Series Hand-Flex™ coaxial cables are ideal for interconnecting coaxial components and sub-assemblies in a wide range of systems, including communications, military and aerospace, environmental and test chamber systems and... | |
| 086-SMP+ Series Hand-Flex™ interconnect cables are ideal for interconnecting coaxial components and sub-assemblies in a wide range of systems. Rugged, hand-formable cable construction provides a minimum bend radius of 6... | |
| 086-SMPR+ Series Hand-Flex™ interconnect cables are ideal for interconnecting coaxial components and sub-assemblies in a wide range of systems. Rugged, hand-formable cable construction provides a minimum bend radius of 6... | |
| 086-SMPR+ Series Hand-Flex™ interconnect cables are ideal for interconnecting coaxial components and sub-assemblies in a wide range of systems. Rugged, hand-formable cable construction provides a minimum bend radius of 6mm... | |
| 086-SMPSM+ Series Hand-Flex™ interconnect cables are ideal for interconnecting coaxial components and sub-assemblies in a wide range of systems. Rugged, hand-formable cable construction provides a minimum bend radius of 6mm... | |
| 141 BM+ Series Hand-Flex™ Coaxial Cables are ideal for interconnecting coaxial components and sub-assemblies in a wide range of systems, including communications, military and aerospace, environmental test chambers and more. | |
| 141 SMNB+ series Hand-Flex™ coaxial cables are ideal for integrating rack-mounted coaxial components and sub-assemblies in tight spaces and dense system configurations. N-Type female bulkhead connector at one end is... | |
| 141 SMNM+ series Hand-Flex coaxial cables are ideal for integrating coaxial components and sub-systems in tight spaces and dense system configurations. SMA to N-Type connection avoids need for an adapter... | |
| 141 SMNM+ series Hand-Flex™ coaxial cables are ideal for integrating coaxial components and sub-systems in tight spaces and dense system configurations. SMA to N-Type connection avoids need for an adapter... | |
| 141 SMRNM+ series Hand-Flex coaxial cables are ideal for integrating coaxial components and sub-systems in tight spaces and dense system configurations. SMA to N-Type connection avoids need for an adapter... | |
| 141-NM-300W+ series Hand-Flex™ coaxial cables are ideal for interconnecting coaxial components and sub-assemblies in a wide range of systems, including communications, military and aerospace, environmental test chambers and more. The... | |
| Armored Test Cable, 18.0 GHz, 10.0 ft. (3.05m) | |
| Armored Test Cable, 18.0 GHz, 15.0 ft. (4.57m) | |
| Armored Test Cable, 18.0 GHz, 6.0 ft. (1.83m) | |
| Armored Test Cable, 40.0 GHz, 18.0″ | |
| Armored Test Cable, 40.0 GHz, 24.0″ | |
| Armored Test Cable, 40.0 GHz, 39.4″ | |
| Armored Test Cable, 40.0 GHz, 48.0″ | |
| Armored Test Cable, 40.0 GHz, 78.7″ | |
| DATA CABLE, SERIAL,DB9,F | |
| FL086-12SMMCR+ Hand-Flex™ coaxial cable is a semi-flexible cable ideal for interconnecting coaxial components and sub- assemblies in a wide range of systems, including communications, military and aerospace, environmental test chambers... | |
| Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 10.0″ | |
| Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 12.0″ | |
| Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 24.0″ | |
| Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 3.0″ | |
| Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 6.0″ | |
| Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 8.0″ | |
| IO/ CABLE USB 3 FT | |
| IO/ CABLE USB 6.56 FT | |
| K086-SMMCX+ series Hand-Flex™ coaxial cable kits consist of 4 identical, phase matched cables with a max phase difference of ±2°. These semi-flex cables are ideal for interconnecting coaxial components and... | |
| Mini‑Circuits' 141 Series Hand‑Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub‑systems. The construction includes a silver‑plated copper‑clad steel center conductor which maintains the shape after bending. | |
| Mini-Circuits CBL-FM-75+ series 75Ω test cables provide extra rugged durability and flexibility for easy connections and long life in test environments. These cables support 75Ω test applications from DC to... | |
| Mini-Circuits FLC-SMSM+ series flexible test cables provide ultra-wideband performance from DC to 26 GHz with low insertion loss and excellent VSWR. Specially designed for outstanding stability of phase and insertion... | |
| Mini-Circuits’ 141 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. | |
| Mini-Circuits’ 141 SMNM+ Series Hand-Flex™ Coaxial Cables are ideal for integrating coaxial components and sub-systems in tight spaces and dense system configurations. SMA to N-type connection avoids need for an... | |
| Mini-Circuits’ APC-4FT-SMNM+ is a wideband, armored test cable supporting a wide range of applications from DC to 18 GHz. APC-series test cables feature extra-rugged, crush resistant construction, ideal for demanding... | |
| Mini-Circuits’ E67 Model Series are ultra-wideband precision rugged instrumentation cables specially designed for use with 67 GHz VNA equipment in test environments. The cables provide excellent VSWR and very low... | |
| Mini-Circuits’ FL141 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is copper braid,... | |
| Mini-Circuits’ T40-series test cables provide wideband performance for test applications from DC to 40 GHz with low insertion loss and excellent return loss. These cables are specially designed for stability... | |
| Mini-Circuits’ T50-series test cables provide wideband performance for test applications from DC to 50 GHz with low insertion loss and excellent return loss. These cables are specially designed for stability... | |
| Mini-Circuits’ VNAC-2R1-K+ is an ultra-wideband precision instrumentation cable specially designed for use with VNA equipment in test environments. The cable provides excellent VSWR and very low insertion loss over the... | |
| Mini-Circuits’ VNAX-1M-EMERF+ is an ultra-wideband precision rugged instrumentation cable specially designed for use with 67 GHz VNA equipment in test environments. The cable provides excellent VSWR and very low insertion... | |
| Mini-Circuits’ VNAX-2FT-EMERF+ is an ultra-wideband precision rugged instrumentation cable specially designed for use with 67 GHz VNA equipment in test environments. The cable provides excellent VSWR and very low insertion... | |
| Mini-Circuits’ VNAX-2FT-KMVRF+ is an ultra-wideband precision instrumentation cable specially designed for use with 40 GHz VNA equipment in test environments. The cable provides excellent VSWR and very low insertion loss... | |
| Mini-Circuits’ VNAX-2FT-VMVRF+ is an ultra-wideband precision instrumentation cable specially designed for use with VNA equipment up to 50 GHz in test environments. The cable provides excellent VSWR and very low... | |
| Mini-Circuits’ VNAX-3FT-EMERF+ is an ultra-wideband precision rugged instrumentation cable specially designed for use with 67 GHz VNA equipment in test environments. The cable provides excellent VSWR and very low insertion... | |
| Mini-Circuits' 047 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems in tight spaces. The outer shield is tin-plated copper braid and tin soaked, which minimizes... | |
| Mini-Circuits' 141 BM+ Series Hand-Flex™ Coaxial Cables are ideal for interconnecting coaxial components and sub-assemblies in a wide range of systems, including communications, military and aerospace, environmental test chambers and... | |
| Mini-Circuits' 141 SBSM+ Series Hand-Flex™ Coaxial Cables are ideal for integrating coaxial components and sub-assemblies in tight spaces and dense system configurations. SMA female bulkhead connector at one end is... | |
| Mini-Circuits' 141 SBSMR+ Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems to equipment racks. The construction includes a silver-plated copper-clad steel center conductor which maintains... | |
| Mini-Circuits' 141 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. | |
| Mini-Circuits' 141 SMNB+ Series Hand-Flex™ coaxial cables are ideal for integrating rack-mounted coaxial components and sub- assemblies in tight spaces and dense system configurations. N-type female bulkhead connector at one... | |
| Mini-Circuits' 141 SMNM+ Series Hand-Flex™ Coaxial Cables are ideal for integrating coaxial components and sub-systems in tight spaces and dense system configurations. SMA to N-type connection avoids need for an... | |
| Mini-Circuits' CBL-FM-75+ Series 75Ω test cables provide extra rugged durability and flexibility for easy connections and long life in test environments. These cables support 75Ω test applications from DC to... | |
| Mini-Circuits' CBL-FM-75+ Series 75Ω test cables provide extra-rugged durability and flexibility for easy connections and long life in test environments. These cables support 75Ω test applications from DC to 3000... | |
| Mini-Circuits' CBL-NM-75+ Series 75Ω test cables provide extra rugged yet flexible construction, performance qualified up to 20,000 flex cycles for test applications from DC to 3000 MHz, backed by our... | |
| Mini-Circuits' SLC-SMSM+ Series are super-flexible cables which provide wideband performance from DC to 18 GHz with low insertion loss and excellent VSWR. The cable is designed for stability of phase... | |
| Mini-Circuits' ULC-SMSM+ are ultra-fl exible cables which provide wideband performance from DC to 18 GHz with low insertion loss and excellent VSWR. The cable is designed for stability of phase... | |
| Mini-Circuits' ULC-SMSM+ are ultra-flexible cables which provide wideband performance from DC to 18 GHz with low insertion loss and excellent VSWR. The cable is designed for stability of phase and... | |
| PC DATA CAB 5FT RJ45 BOTH SIDE | |
| Precision Test Cable, 18.0 GHz, 1.0 ft. (0.3m) | |
| Precision Test Cable, 18.0 GHz, 1.5 ft. (0.46m) | |
| Precision Test Cable, 18.0 GHz, 1.64 ft. (0.5m) | |
| Precision Test Cable, 18.0 GHz, 10.0 ft. (3.05m) | |
| Precision Test Cable, 18.0 GHz, 12.0 ft. (3.66m) | |
| Precision Test Cable, 18.0 GHz, 15.0 ft. (4.57m) | |
| Precision Test Cable, 18.0 GHz, 2.0 ft. (0.61m) | |
| Precision Test Cable, 18.0 GHz, 20.0 ft. (6.1m) | |
| Precision Test Cable, 18.0 GHz, 25.0 ft. (7.62m) | |
| Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m) | |
| Precision Test Cable, 18.0 GHz, 3.28 ft. (1.0m) | |
| Precision Test Cable, 18.0 GHz, 4.0 ft. (1.22m) | |
| Precision Test Cable, 18.0 GHz, 4.92 ft. (1.5m) | |
| Precision Test Cable, 18.0 GHz, 5.0 ft. (1.52m) | |
| Precision Test Cable, 18.0 GHz, 50.0 ft. (15.24m) | |
| Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m) | |
| Precision Test Cable, 18.0 GHz, 6.56 ft. (2.0m) | |
| Precision Test Cable, Economy, 40.0 GHz, 24.0″ | |
| Precision Test Cable, Economy, 40.0 GHz, 36.0″ | |
| Precision Test Cable, Economy, 40.0 GHz, 39.4″ | |
| Precision Test Cable, Economy, 40.0 GHz, 72.0″ | |
| Precision Test Cable, Economy, 50.0 GHz, 24.0″ | |
| Precision Test Cable, Economy, 50.0 GHz, 36.0″ | |
| SPI CBL W/DIG SNAP FIT 1.5FT | |
| SPI CBL W/DIG SNAP FIT 5FT | |
| Temperature Stable Cable, 40.0 GHz, 36.0″ | |
| Temperature Stable Cable, 40.0 GHz, 39.4″ | |
| Temperature Stable Cable, 40.0 GHz, 72.0″ | |
| The 047 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems in tight spaces. The outer shield is tin plated copper braid and tin soaked, which... | |
| The 086 SBSM Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems to equipment racks. The construction includes a silver-plated copper-clad steel center conductor which maintains... | |
| The 086 Series Hand Flex™ Coaxial Cables are ideal for integrating coaxial components and sub-assemblies in tight spaces and dense system configurations. Single right-angle SMA connection minimizes bend-radius at one... | |
| The 086 Series Hand-Flex Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. | |
| The 086 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems in tight spaces. The construction includes a silver-plated copper steel wire center conductor which maintains... | |
| The 086 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver plated solid copper conductor which maintains the shape after bending. | |
| The 086 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper steel center conductor which maintains its shape after bending. | |
| The 086 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains its shape after bending. | |
| The 086 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. | |
| The 086-BM+ Series Hand-Flex™ Coaxial Cables are ideal for interconnecting coaxial components and sub-assemblies in a wide range of systems, including communications, military and aerospace, environmental test chambers and more. | |
| The 086-KM+ Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver plated solid copper conductor which maintains the shape after bending. | |
| The 086-SM+ Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. | |
| The 141 SBSMR Series Hand-Flex Coaxial Cables are ideal for interconnection of coaxial components or sub- systems to equipment racks. The construction includes a silver-plated copper-clad steel center conductor which... | |
| The 141 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. | |
| The 141 Series Hand-FlexTM Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. | |
| The 141 SMRSM Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems equipment. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape... | |
| The 141N Series Hand-Flex™ Coaxial Cables are ideal for interconnecting coaxial components or sub-systems. The construction includes an unjacketed silver-plated copper-clad center conductor which maintains its shape after bending. The... | |
| The 141N Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes an unjacketed silver-plated copper-clad center conductor which maintains the shape after bending. | |
| The 86N Series Hand-Flex™ coaxial cables are ideal for interconnecting coaxial components or sub-systems. The construction includes an unjacketed silver-plated copper-clad center conductor which maintains its shape after bending. The... | |
| The 86N-Series Hand-Flex™ coaxial cables are ideal for interconnection of coaxial components or subsystems. The cable construction includes silver-plated, copper-clad center conductor which maintains the new shape after bending. The... | |
| The AP110 series carries on Mini-Circuits' commitment to quality, consistency, performance, and value. This series was designed primarily with the goal of exhibiting extreme flexibility for difficult routing challenges, while... | |
| The CBN series carries on the Mini-Circuits commitment to quality, consistency, performance, and value. While achieving the design goal of extreme flexibility, the CBN design has largely eliminated flex resistance... | |
| The CBN series is designed to achieve extreme flexibility while carrying on the Mini-Circuits commitment to quality, consistency, performance, and value. By largely eliminating flex resistance as well as spring-back,... | |
| The FL086 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is copper braid,... | |
| The FL086 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is silver plated... | |
| The FL086 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is silver-plated copper... | |
| The FL086 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is silver-plated which... | |
| The FL141 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is copper braid,... | |
| The FL47 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper center conductor. The outer shield is copper braid, silver... | |
| The FL47 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper steel center conductor. The outer shield is copper braid,... | |
| The FL47 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is copper braid,... | |
| The FL47-12KMVM+ is ideal for interconnection of coaxial components or sub-systems. The construction includes a silver- plated copper center conductor. The outer shield is silver plated copper braid, which minimizes... | |
| The FL47-6KMVM+ is ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper center conductor. The outer shield is silver plated copper braid, which minimizes signal... | |
| The FL86 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is copper braid,... | |
| The FL86 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is copper braid... | |
| The WBL-0.5FT-W1M+ cable is ideal for interconnecting coaxial components and subassemblies in a wide range of systems, including test and measurement, instrumentation, and more. This braided flexible cable provides a... | |
| The WBL-1FT-W1M+ cable is ideal for interconnecting coaxial components and subassemblies in a wide range of systems, including test and measurement, instrumentation, and more. This braided flexible cable provides a... | |
| USB CABLE 11 FT RoHS | |
| USB CABLE 2.69 FT RoHS | |
| USB CABLE 6.86 FT ROHS | |
| WBL-0.5FT-W1F+ cable is ideal for interconnecting coaxial components and subassemblies in a wide range of systems, including test and measurement, instrumentation, and more. This braided flexible cable provides a minimum... | |
| WBL-0.5FTW1F1M+ cable is ideal for interconnecting coaxial components and subassemblies in a wide range of systems, including test and measurement, instrumentation, and more. This braided flexible cable provides a minimum... | |
| WBL-1FT-W1F+ cable is ideal for interconnecting coaxial components and subassemblies in a wide range of systems, including test and measurement, instrumentation, and more. This armored braided flexible cable provides a... | |
| WBL-1FT-W1F1M+ cable is ideal for interconnecting coaxial components and subassemblies in a wide range of systems, including test and measurement, instrumentation, and more. This braided flexible cable provides a minimum... |