Mini-Circuits Connectorized SMA, Medium Power, Linear Amplifier, 700 MHz to 18 GHz, 50Ω ZVA-183A-S+

Description
Mini-Circuits’ ZVA-183A(X)-S+ is a coaxial, wideband RF amplifier capable of operating from 700 MHz to 18 GHz. The design can deliver output power of +27 dBm at saturation and +24 dBm typ. at 1 dB compression, making it an ideal choice for applications requiring a wideband driver amplifier. With a low noise figure of 4 dB typ. across majority of the band, it can be used in test setups that require higher dynamic range. Complementary safety features such as protection against DC transients, over- voltage and reverse voltage conditions ensure that the amplifier stays protected against mishandling.
Request a Quote Datasheet
Description
Mini-Circuits’ ZVA-183A(X)-S+ is a coaxial, wideband RF amplifier capable of operating from 700 MHz to 18 GHz. The design can deliver output power of +27 dBm at saturation and +24 dBm typ. at 1 dB compression, making it an ideal choice for applications requiring a wideband driver amplifier. With a low noise figure of 4 dB typ. across majority of the band, it can be used in test setups that require higher dynamic range. Complementary safety features such as protection against DC transients, over- voltage and reverse voltage conditions ensure that the amplifier stays protected against mishandling.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectorized SMA, Medium Power, Linear Amplifier, 700 MHz to 18 GHz, 50Ω - ZVA-183A-S+ - Mini-Circuits
Brooklyn, NY, United States
Connectorized SMA, Medium Power, Linear Amplifier, 700 MHz to 18 GHz, 50Ω
ZVA-183A-S+
Connectorized SMA, Medium Power, Linear Amplifier, 700 MHz to 18 GHz, 50Ω ZVA-183A-S+
Mini-Circuits’ ZVA-183A(X)-S+ is a coaxial, wideband RF amplifier capable of operating from 700 MHz to 18 GHz. The design can deliver output power of +27 dBm at saturation and +24 dBm typ. at 1 dB compression, making it an ideal choice for applications requiring a wideband driver amplifier. With a low noise figure of 4 dB typ. across majority of the band, it can be used in test setups that require higher dynamic range. Complementary safety features such as protection against DC transients, over- voltage and reverse voltage conditions ensure that the amplifier stays protected against mishandling.

Mini-Circuits’ ZVA-183A(X)-S+ is a coaxial, wideband RF amplifier capable of operating from 700 MHz to 18 GHz. The design can deliver output power of +27 dBm at saturation and +24 dBm typ. at 1 dB compression, making it an ideal choice for applications requiring a wideband driver amplifier. With a low noise figure of 4 dB typ. across majority of the band, it can be used in test setups that require higher dynamic range. Complementary safety features such as protection against DC transients, over- voltage and reverse voltage conditions ensure that the amplifier stays protected against mishandling.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Amplifiers
Product Number ZVA-183A-S+
Product Name Connectorized SMA, Medium Power, Linear Amplifier, 700 MHz to 18 GHz, 50Ω
Amplifier Type Power Amplifier
Operating Temperature -40 to 50 C (-40 to 122 F)
Package Type Connectorized
Unlock Full Specs
to access all available technical data

Similar Products

Connectorized SMA, Low Noise, Linear Amplifier, 1700 MHz to 2400 MHz, 50Ω - ZEL-1724LN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -54 to 85 C (-65 to 185 F)
Frequency Range 1700 to 2400 MHz
View Details
Rack N, High Power Amplifier, 700 MHz to 6000 MHz, 50Ω - HPA-50W-63+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature 0 to 50 C (32 to 122 F)
Frequency Range 700 to 6000 MHz
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 4000 MHz, 50Ω, SOT-89 Style Package - GALI-6F+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 4000 MHz
View Details
4 suppliers
SMT, Low Noise, Linear, pHEMT Amplifier Module, 3300 MHz to 3600 MHz, 50Ω, 15x10 mm Package - TAMP-362GLN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
RoHS Compliant RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details