Mini-Circuits Datasheets for Signal Generators

Signal generators and waveform generators are used to test and align all types of transmitters and receivers, to measure frequency and to generate a signal, waveform or noise source. Signal generators can use AC energy, audio frequency (AF) and radio frequency (RF) to function.
Signal Generators: Learn more

Product Name Notes
Mini-Circuits SSG-15G-RC is a wideband synthesized signal generator operating over a frequency range of 10 MHz to 15 GHz. The signal generator is cased in a compact, rugged metal shielded...
Mini-Circuits SSG-6000RC is a wideband synthesized signal generator operating over a frequency range of 25 to 6000 MHz. The signal generator is cased in a rugged metal shielded package (11”
Mini-Circuits SSG-6001RC is a wideband synthesized signal generator operating over a frequency range of 1 to 6000 MHz. The signal generator is cased in a rugged metal shielded package (11”
Mini-Circuits’ SSG-1R5G-RC is a wide-band signal generator operating from 10 to 1500 MHz. With up to +23 dBm typical output power, it is an ideal signal source for characterization of...
Mini-Circuits’ SSG-1R5GD-RC is a dual-channel wide-band signal generator operating from 10 to 1500 MHz. With up to +23 dBm typical output power, it is an ideal signal source for characterization...
Mini-Circuits’ SSG-30G-RC is a wide-band signal generator offering CW and pulsed outputs from 10 MHz to 30 GHz. With +19 dBm typical output power up to 27 GHz and +17...
Mini-Circuits’ SSG-30GHP-RC is a wide-band signal generator offering CW and pulsed outputs from 10 MHz to 30 GHz. With +25 dBm typical output power up to 25 GHz and +22...
Mini-Circuits’ SSG-33GHP-RC is a wide-band signal generator operating from 100 MHz to 33 GHz. With up to +20 dBm typical output power at 33 GHz, it is an ideal signal...
Mini-Circuits’ SSG-44G-RC is a wide-band signal generator operating from 100 MHz to 44 GHz. With up to +14 dBm typical output power at 44 GHz, it is an ideal signal...
Mini-Circuits’ SSG-44GHP-RC is a wide-band signal generator operating from 100 MHz to 44 GHz. With up to +17 dBm typical output power at 40 GHz, it is an ideal signal...
Mini-Circuits’ SSG-5N9G-RC is a wide-band signal generator operating from 5000 to 9000 MHz. With up to +23 dBm typical output power, it is an ideal signal source for characterization of...
Mini-Circuits’ SSG-5N9GD-RC is a dual-channel wide-band signal generator operating from 5000 to 9000 MHz. With up to +23 dBm typical output power, it is an ideal signal source for characterization...
Mini-Circuits’ SSG-8N12G-RC is a wide-band signal generator operating from 8 to 12.5 GHz. With up to +23 dBm typical output power, it is an ideal signal source for characterization of...
Mini-Circuits’ SSG-8N12GD-RC is a dual-channel wide-band signal generator operating from 8 to 12.5 GHz. With up to +23 dBm typical output power, it is an ideal signal source for characterization...
Mini-Circuits’ SSG-9G-RC is a wide-band signal generator operating from 10 to 9000 MHz. With up to +21 dBm typical output power, it is an ideal signal source for characterization of...
Mini-Circuits’ SSG-9GD-RC is a dual-channel wide-band signal generator operating from 10 to 9000 MHz. With up to +21 dBm typical output power, it is an ideal signal source for characterization...
Mini-Circuits’ SSG-R7N6G-RC is a wide-band signal generator operating from 700 to 6000 MHz. With up to +24 dBm typical output power, it is an ideal signal source for characterization of...
Mini-Circuits’ SSG-R7N6GD-RC is a dual-channel wide-band signal generator operating from 700 to 6000 MHz. With up to +24 dBm typical output power, it is an ideal signal source for characterization...