Mini-Circuits Low Noise, Medium Power Amplifier, 24 - 43.5 GHz, 50Ω ZVA-24443HP+

Description
Mini-Circuits’ ZVA-24443HP(X)+ is a wideband low noise, medium power amplifier, operating from 24 to 43.5 GHz. This model operates over a single positive supply range of +10 to +15 V, allowing users to choose their desired operating voltage. Internal DC-DC conversion circuitry maintains consistent efficiency over the full input voltage range. The amplifier incorporates several DC-protection features such as over-voltage, reverse-voltage, and in-rush current that protects the amplifier from damage if mishandled during operation.
Request a Quote Datasheet
Description
Mini-Circuits’ ZVA-24443HP(X)+ is a wideband low noise, medium power amplifier, operating from 24 to 43.5 GHz. This model operates over a single positive supply range of +10 to +15 V, allowing users to choose their desired operating voltage. Internal DC-DC conversion circuitry maintains consistent efficiency over the full input voltage range. The amplifier incorporates several DC-protection features such as over-voltage, reverse-voltage, and in-rush current that protects the amplifier from damage if mishandled during operation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Noise, Medium Power Amplifier, 24 - 43.5 GHz, 50Ω - ZVA-24443HP+ - Mini-Circuits
Brooklyn, NY, United States
Low Noise, Medium Power Amplifier, 24 - 43.5 GHz, 50Ω
ZVA-24443HP+
Low Noise, Medium Power Amplifier, 24 - 43.5 GHz, 50Ω ZVA-24443HP+
Mini-Circuits’ ZVA-24443HP(X)+ is a wideband low noise, medium power amplifier, operating from 24 to 43.5 GHz. This model operates over a single positive supply range of +10 to +15 V, allowing users to choose their desired operating voltage. Internal DC-DC conversion circuitry maintains consistent efficiency over the full input voltage range. The amplifier incorporates several DC-protection features such as over-voltage, reverse-voltage, and in-rush current that protects the amplifier from damage if mishandled during operation.

Mini-Circuits’ ZVA-24443HP(X)+ is a wideband low noise, medium power amplifier, operating from 24 to 43.5 GHz. This model operates over a single positive supply range of +10 to +15 V, allowing users to choose their desired operating voltage. Internal DC-DC conversion circuitry maintains consistent efficiency over the full input voltage range. The amplifier incorporates several DC-protection features such as over-voltage, reverse-voltage, and in-rush current that protects the amplifier from damage if mishandled during operation.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Amplifiers
Product Number ZVA-24443HP+
Product Name Low Noise, Medium Power Amplifier, 24 - 43.5 GHz, 50Ω
Amplifier Type Low Noise Amplifier; Power Amplifier
Operating Temperature -40 to 60 C (-40 to 140 F)
Frequency Range 24000 to 43500 MHz
Minimum Gain 47 dB
Maximum Gain 47 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 3157-WVA-60903GX+-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 5G
RoHS Compliant RoHS
View Details
RF Amplifiers - 3157-WVA-44603LN+-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications SATCOM; 5G, 802.11a, SATCOM
Frequency Range 44000 to 60000 MHz
View Details
Connectorized SMA, High Power Amplifier, 600 MHz to 4200 MHz, 50Ω - ZHL-15W-422X-S+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Applications Radar Systems
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 4000 MHz, 50Ω, SOT-89 Style Package - GALI-4F+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 4000 MHz
View Details
4 suppliers