Mini-Circuits’ ZVA-06183LN(X)+ is a low noise, coaxial, wideband amplifier offering 43 dB of gain and excellent gain flatness across a wide frequency range from 6 to 18 GHz. This model operates on a single supply range of +7.5 to +10 V with 280 mA typical current consumption and can deliver up to 19.5 dBm output power at saturation. The amplifier incorporates DC- protection features, including over-voltage and reverse voltage protection, to safeguard the device against potential damage if mishandled during operation. The ZVA-06183LN(X)+ comes in a rugged, compact case (1.20” x 0.84” x 0.45”) with SMA-F RF connectors.
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | ZVA-06183LNX+ |
| Product Name | Connectorized SMA Female, Wideband, Low Noise Amplifier, 6 to 18 GHz, 50Ω |
| Amplifier Type | Low Noise Amplifier |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Frequency Range | 6000 to 18000 MHz |
| Minimum Gain | 37.5 dB |
| Maximum Gain | 43 dB |