Mini-Circuits Datasheets for RF Waveguide Amplifiers
RF waveguide amplifiers accept a varying input signal and produce an output signal that varies in the same way, but with a larger amplitude.
RF Waveguide Amplifiers: Learn more
| Product Name | Notes |
|---|---|
| Mini-Circuits' WVA-40603G(X)+ is a wideband medium power amplifier, covering the full WR19 40 to 60 GHz band in a single device. The model operates over a single positive supply range... | |
| Mini-Circuits' WVA-44603LN+ is a wideband low noise amplifier, operating from 44 GHz to 60 GHz with a WR19 waveguide interface. The model operates over a positive supply range of +10... | |
| Mini-Circuits' WVA-50753G(X)+ is a wideband low noise amplifier, covering the full WR15 50 to 75 GHz band in a single device. The model operates over a single positive supply range... | |
| Mini-Circuits' WVA-60903G+ is a wideband medium power waveguide amplifier, covering the full WR12 60 to 90 GHz band in a single device. The model operates over a positive supply range... | |
| Mini-Circuits' WVA-71863HP+ is a medium power high gain amplifier, covering 71 to 86 GHz with WR12 waveguide intefaces. The model operates over a positive supply range of +10 to +15... | |
| Mini-Circuits' WVA-71863LNX+ is a low noise high gain amplifier, covering 71 to 86 GHz with WR12 waveguide intefaces. The model operates over a positive supply range of +10 to +15... | |
| Mini-Circuits' WVA-751103LNX+ is a wideband low noise waveguide amplifier, covering the full 75 to 110 GHz WR10 band in a single device. The model operates over a single positive supply... |