The ZX60-P162LN+ is a coaxial low noise amplifier designed for 50Ω applications from 0.7 to 1.6 GHz, featuring an ultra-low noise figure of 0.52 dB typ. at 1 GHz and a high output IP3 of +29.9 dBm typ. at 1 GHz. It operates with a +4.0 V supply, drawing 52 mA, and provides 20.9 dB typ. gain within the band. The device supports a maximum input power of +25 dBm and delivers +19.9 dBm output power at 1 dB compression. Housed in a compact unibody chassis measuring 0.75x0.75 inches with SMA female connectors and weighing 23.0 grams, it is rated for operation from -40 °C to +85 °C and is RoHS compliant.
The ZX60-P162LN+ (RoHS compliant) uses Mini-Circuits' E-pHEMT technology to offer ultra low noise figure over a broad frequency range and high IP3. Housed in a rugged, cost effective unibody chassis, this amplifier supports a wide variety of
IC RF AMP GPS 700MHZ-1.6GHZ SMA
IC RF AMP GPS 700MHZ-1.6GHZ SMA
| Mini-Circuits | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | ZX60-P162LN+ | 3157-ZX60-P162LN+-ND | ZX60-P162LN+ |
| Product Name | Connectorized SMA, Low Noise, Medium Power, Linear Amplifier, 700 MHz to 1600 MHz, 50Ω | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | Low Noise Amplifier; Power Amplifier; Bi-directional | |
| RoHS Compliant | RoHS | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Frequency Range | 700 to 1600 MHz | 700 to 1600 MHz | 700 to 1600 MHz |
| Minimum Gain | 8 dB | 24.5 dB | ? to 24.5 dB |