Mini-Circuits Connectorized 1.0mm, Medium Power, Linear Amplifier, 50 GHz to 95 GHz, 50Ω ZVA-50953GX+

Description
Mini-Circuits' ZVA-50953G+ is a coaxial wideband and flat gain amplifier operating from 50 GHz to 95 GHz. The model operates over a positive supply range of +10 to +15 V, allowing users to choose their desired operating voltage. Internal DC-DC conversion circuitry maintains constant efficiency over the full input voltage range. The amplifier incorporates several DC-protection
Request a Quote Datasheet
Description
Mini-Circuits' ZVA-50953G+ is a coaxial wideband and flat gain amplifier operating from 50 GHz to 95 GHz. The model operates over a positive supply range of +10 to +15 V, allowing users to choose their desired operating voltage. Internal DC-DC conversion circuitry maintains constant efficiency over the full input voltage range. The amplifier incorporates several DC-protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectorized 1.0mm, Medium Power, Linear Amplifier, 50 GHz to 95 GHz, 50Ω - ZVA-50953GX+ - Mini-Circuits
Brooklyn, NY, United States
Connectorized 1.0mm, Medium Power, Linear Amplifier, 50 GHz to 95 GHz, 50Ω
ZVA-50953GX+
Connectorized 1.0mm, Medium Power, Linear Amplifier, 50 GHz to 95 GHz, 50Ω ZVA-50953GX+
Mini-Circuits' ZVA-50953G+ is a coaxial wideband and flat gain amplifier operating from 50 GHz to 95 GHz. The model operates over a positive supply range of +10 to +15 V, allowing users to choose their desired operating voltage. Internal DC-DC conversion circuitry maintains constant efficiency over the full input voltage range. The amplifier incorporates several DC-protection

Mini-Circuits' ZVA-50953G+ is a coaxial wideband and flat gain amplifier operating from 50 GHz to 95 GHz. The model operates over a positive supply range of +10 to +15 V, allowing users to choose their desired operating voltage. Internal DC-DC conversion circuitry maintains constant efficiency over the full input voltage range. The amplifier incorporates several DC-protection

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Amplifiers
Product Number ZVA-50953GX+
Product Name Connectorized 1.0mm, Medium Power, Linear Amplifier, 50 GHz to 95 GHz, 50Ω
Amplifier Type Power Amplifier
Operating Temperature -40 to 50 C (-40 to 122 F)
Frequency Range 50000 to 95000 MHz
Minimum Gain 23 dB
Maximum Gain 28.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Rack N, High Power Amplifier, 700 MHz to 2700 MHz, 50Ω - HPA-272+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature 0 to 50 C (32 to 122 F)
Frequency Range 700 to 2700 MHz
View Details
Connectorized SMA, Linear, Gain Block Amplifier, 2 MHz to 2000 MHz, 50Ω - ZFL-11ADB+ - Mini-Circuits
Specs
Operating Temperature -20 to 71 C (-4 to 160 F)
Package Type Connectorized
Connectors SMA
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 1000 MHz, 50Ω, Micro-X Style Package - MAR-8A+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 1000 MHz
View Details
4 suppliers
Plug-In, Low Noise, Linear Amplifier, 1700 MHz to 2400 MHz, 50Ω, TO-8 Can Style Package - TO-1724LN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -54 to 85 C (-65 to 185 F)
Nominal Impedance 50
View Details