Mini-Circuits Datasheets for RF Waveguide Components
RF waveguide components are circular, elliptical or rectangular metal tubes or pipes through which electromagnetic waves are propagated in microwave and RF communications. The wave passing through the medium is forced to follow the path determined by the physical structure of the guide.
RF Waveguide Components: Learn more
| Product Name | Notes |
|---|---|
| Mini-Circuits' WVA-40603G(X)+ is a wideband medium power amplifier, covering the full WR19 40 to 60 GHz band in a single device. The model operates over a single positive supply range... | |
| Mini-Circuits' WVA-44603LN+ is a wideband low noise amplifier, operating from 44 GHz to 60 GHz with a WR19 waveguide interface. The model operates over a positive supply range of +10... | |
| Mini-Circuits' WVA-50753G(X)+ is a wideband low noise amplifier, covering the full WR15 50 to 75 GHz band in a single device. The model operates over a single positive supply range... | |
| Mini-Circuits' WVA-60903G+ is a wideband medium power waveguide amplifier, covering the full WR12 60 to 90 GHz band in a single device. The model operates over a positive supply range... | |
| Mini-Circuits' WVA-71863HP+ is a medium power high gain amplifier, covering 71 to 86 GHz with WR12 waveguide intefaces. The model operates over a positive supply range of +10 to +15... | |
| Mini-Circuits' WVA-71863LNX+ is a low noise high gain amplifier, covering 71 to 86 GHz with WR12 waveguide intefaces. The model operates over a positive supply range of +10 to +15... | |
| Mini-Circuits' WVA-751103LNX+ is a wideband low noise waveguide amplifier, covering the full 75 to 110 GHz WR10 band in a single device. The model operates over a single positive supply... |