Mini-Circuits Datasheets for RF Power Dividers and RF Power Combiners

RF power dividers and RF power combiners are circuits that accept input signals and deliver multiple outputs that are equal in phase and amplitude. There are two basic product categories: passive and active.
RF Power Dividers and RF Power Combiners: Learn more

Page: 1 2
Product Name Notes
12 Ways Power Splitter, 10 - 500 MHz, 75Ω
2 Ways Core & Wire Impedance matching Power Splitter, 5 - 1000 MHz, 75Ω
2 Ways Core & Wire Power Splitter, 0.5 - 400 MHz, 50Ω
2 Ways Core & Wire Power Splitter, 1 - 650 MHz, 50Ω
2 Ways Core & Wire Power Splitter, 10 - 1000 MHz, 50Ω
2 Ways Core & Wire Power Splitter, 10 - 1000 MHz, 75Ω
2 Ways Core & Wire Power Splitter, 2 - 2750 MHz, 75Ω
2 Ways Core & Wire Power Splitter, 2 - 500 MHz, 75Ω
2 Ways Core & Wire Power Splitter, 20 - 1000 MHz, 75Ω
2 Ways Core & Wire Power Splitter, 20 - 2000 MHz, 50Ω
2 Ways Core & Wire Power Splitter, 200 - 900 MHz, 50Ω
2 Ways Core & Wire Power Splitter, 5 - 1000 MHz, 50Ω
2 Ways Core & Wire Power Splitter, 5 - 1000 MHz, 75Ω
2 Ways Core & Wire Power Splitter, 5 - 1200 MHz, 75Ω
2 Ways Core & Wire Power Splitter, 5 - 1250 MHz, 75Ω
2 Ways Core & Wire Power Splitter, 5 - 2000 MHz, 75Ω
2 Ways Core & Wire Power Splitter, 5 - 500 MHz, 75Ω
2 Ways Core & Wire Power Splitter, 50 - 1000 MHz, 75Ω
2 Ways DC Pass Power Splitter, 910 - 2150 MHz, 75Ω
2 Ways MMIC DC Pass Power Splitter, 1200 - 2000 MHz, 50Ω
2 Ways MMIC DC Pass Power Splitter, 1400 - 2350 MHz, 50Ω
2 Ways MMIC DC Pass Power Splitter, 1420 - 1660 MHz, 50Ω
2 Ways MMIC DC Pass Power Splitter, 1710 - 1990 MHz, 50Ω
2 Ways Power Splitter, 0.25 - 300 MHz, 75Ω
2 Ways Power Splitter, 5 - 2500 MHz, 75Ω
2 Ways Power Splitter, 5 - 600 MHz, 75Ω
2 Ways Power Splitter, Bracketed, 5 - 600 MHz, 75Ω
2 Ways Resistive Power Splitter, DC - 2000 MHz, 75Ω
24 Ways Power Splitter, 1 - 200 MHz, 75Ω
3 Ways Core & Wire Power Splitter, 1 - 300 MHz, 50Ω
3 Ways Core & Wire Power Splitter, 20 - 1200 MHz, 75Ω
3 Ways Power Splitter, 1 - 1000 MHz, 75Ω
3 Ways Power Splitter, Bracketed, 1 - 1000 MHz, 75Ω
4 Ways Core & Wire Power Splitter, 1 - 500 MHz, 50Ω
4 Ways Core & Wire Power Splitter, 10 - 1000 MHz, 75Ω
4 Ways Core & Wire Power Splitter, 10 - 1500 MHz, 75Ω
4 Ways DC Pass Power Splitter, 950 - 2200 MHz, 75Ω
4 Ways MMIC Power Splitter, 1500 - 2500 MHz, 50Ω
4 Ways MMIC Power Splitter, 1710 - 1990 MHz, 50Ω
4 Ways MMIC Power Splitter, 1850 - 3000 MHz, 50Ω
4 Ways Power Splitter, 0.25 - 300 MHz, 75Ω
4 Ways Power Splitter, 10 - 1000 MHz, 75Ω
4 Ways Power Splitter, 5 - 1000 MHz, 75Ω
4 Ways Power Splitter, 50 - 90 MHz, 75Ω
4 Ways Power Splitter, Bracketed, 10 - 1000 MHz, 75Ω
4 Ways Power Splitter, Bracketed, 5 - 1000 MHz, 75Ω
4 Ways Power Splitter, Bracketed, 50 - 90 MHz, 75Ω
5 Ways Core & Wire Power Splitter, 1 - 400 MHz, 50Ω
6 Ways Core & Wire Power Splitter, 2 - 250 MHz, 50Ω
6 Ways Power Splitter, 1 - 200 MHz, 75Ω
8 Ways DC Pass Power Splitter, 600 - 2400 MHz, 75Ω
8 Ways DC Pass Power Splitter, 950 - 2200 MHz, 75Ω
8 Ways Power Splitter, 50 - 90 MHz, 75Ω
Core & Wire 90° Hybrid, 10 - 80 MHz, 50Ω
Core & Wire 90° Hybrid, 104 - 340 MHz, 50Ω
Core & Wire 90° Hybrid, 120 - 180 MHz, 50Ω
Core & Wire 90° Hybrid, 150 - 250 MHz, 50Ω
Core & Wire 90° Hybrid, 150 - 350 MHz, 50Ω
Core & Wire 90° Hybrid, 160 - 327 MHz, 50Ω
Core & Wire 90° Hybrid, 30 - 100 MHz, 50Ω
Core & Wire 90° Hybrid, 40 - 100 MHz, 50Ω
Core & Wire 90° Hybrid, 5 - 65 MHz, 50Ω
Core & Wire 90° Hybrid, 55 - 90 MHz, 50Ω
Core & Wire 90° Hybrid, 95 - 200 MHz, 50Ω
Core & Wire Magic Tee, 50 - 200 MHz, 50Ω
Mini-Circuits’ AMT-52+ is a wideband 50Ω 2 Way 0°/180° surface mount magic T splitter/combiner. It provides very low amplitude and phase unbalance with good isolation over the full frequency range.
Mini-Circuits’ CDP-2-122W-75+ is a 75Ω 2-way 0˚ surface-mount splitter/combiner covering the 1 to 1250 MHz frequency range, supporting bandwidth requirements for DOCSIS® 3.1 systems and equipment as well as other...
Mini-Circuits’ CDP2-751-2W+ is a 50Ω 2 Way 0° Surface Mount Power Splitter/Combiner covering 5 - 750 MHz frequency range. This model can handle 2W RF input power as a splitter...
Mini-Circuits’ COM-2G42G51K0+ is a 4-way 0˚ non-isolating combiner providing very high power handling and exceptionally low insertion loss across 2400 to 2500 MHz. It is designed to maximize the efficiency...
Mini-Circuits’ COM-2G42G56K0+ is a 6-way differential 0˚/ 180˚ non-isolating combiner providing very high power handling and exceptionally low insertion loss across 2400 to 2500 MHz. It is designed to maximize...
Mini-Circuits’ COM-2G42G58K0+ is an 8-way 0˚/ 180˚ non-isolating combiner providing very high power handling and exceptionally low insertion loss across 2400 to 2500 MHz. It is designed to maximize the...
Mini-Circuits’ EP2-5G+ is a MMIC 2-way 0° splitter/combiner designed for wideband operation from 24 to 30 GHz supporting many applications requiring high performance across a wide frequency range including phased...
Mini-Circuits’ EP2-5G1+ is a MMIC 2-way 0° splitter/combiner designed for wideband operation from 12 to 43.5 GHz supporting many applications requiring high performance across a wide frequency range including phased...
Mini-Circuits’ EPQ-113+ is a wideband 5-11 GHz, 90° hybrid. It splits an input signal into two output signals with quadrature phase shift between them. It provides low loss, wideband in...
Mini-Circuits’ EPQ-133+ is a wideband 6-14 GHz, 90° hybrid. It splits an input signal into two output signals with quadrature phase shift between them. It provides low loss, wideband in...
Mini-Circuits’ Model HPCJ-03-222+ is a high-power, 3 dB, 90° hybrid splitter/combiner that delivers reliable performance across the 1.7 – 2.2 GHz band, making it ideal for cellular infrastructure, DAS, test...
Mini-Circuits’ Model HPCJ-03-422+ is an LTCC 3 dB, 90° hybrid splitter/combiner operating from 3200 to 4200 MHz and supporting a variety of applications. This model provides 0.14 dB typical average...
Mini-Circuits’ SYPS-3-152-75+ is a 75Ω 3-way 0˚ surface mount splitter/combiner covering the 5 to 1500 MHz frequency range, supporting bandwidth requirements for DOCSIS® 3.1 systems and equipment as well as...
Mini-Circuits’ TCP-2-182-75X+ is a 75Ω 2-way 0˚ surface-mount power splitter/combiner covering the 50 to 1800 MHz frequency range, supporting bandwidth requirements for DOCSIS® 3.1 systems and equipment, as well as...
Mini-Circuits’ TRPS2-232-75+ is a 75Ω 2-way 0˚ surface-mount power splitter/combiner covering the 5 to 2300 MHz fre- quency range, supporting bandwidth requirements for DOCSIS® 4.0 systems and equipment, as well...
Mini-Circuits' AMT-32+ is a wideband, 2 way, 0°/180° surface mount magic T splitter/combiner. It provides very low amplitude and phase unbalance with good isolation over the full frequency range. It...
High performance at a very low cost Very small form size (0.250” x 0.310” x 0.133” high)
Wideband, 5 to 1500 MHz Good power handling, 0.5W as a splitter Low insertion loss, 0.8 dB

Next >>