Mini-Circuits Datasheets for Inductors, Coils, and Chokes

Inductors coils and chokes are passive components that are designed to resist changes in current and store energy in the form of a magnetic field. 
Inductors, Coils, and Chokes: Learn more

Product Name Notes
Mini-Circuits’ ADCH-1220+ RF Choke achieves a very wide bandwidth from 5 up to 1220 MHz. The choke is wound with AWG32 wire, making the maximum continuous current 200 mA DC.
Mini-Circuits’ ADCH-1220-75+ RF Choke achieves a very wide bandwidth from 5 up to 1220 MHz. The choke is wound with AWG32 wire, making the maximum continuous current 200 mA DC.
Mini-Circuits’ TACH-182-75+ high current RF Choke achieves a very wide bandwidth from 5 up to 1800 MHz. The bandwidth improvement was accomplished by adding a smaller series inductor with an...
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω
SMT RF Choke, 50 MHz - 10 GHz, 50Ω