Mini-Circuits’ ZVA-02203LN(X)+ is a coaxial, wideband amplifier offering flat gain across a wide frequency range from 2 to 20 GHz. This model operates on a single +12 V supply with 290 mA typical current consumption and is capable of delivering up to 60 mW output power at 1 dB compression. The amplifier comes in a rugged, compact case (1.2” x 0.64” x 0.45”) with SMA (f) RF connectors.
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | ZVA-02203LNX+ |
| Product Name | Connectorized SMA Female, Wideband Amplifier, 2 to 20 GHz, 50Ω |
| Frequency Range | 2000 to 20000 MHz |
| Minimum Gain | 30 dB |
| Maximum Gain | 30 dB |
| Output Power | 17 to 20 dBm |
| Return Loss | 13 dB |