The ZVE-6W-83X+ is a high power amplifier for 50Ω systems, operating from 2 to 8 GHz with a 6 W output power at saturation and 33 dB typical gain. It features gain flatness of ±2.0 dB across the band, input and output VSWR below 2.5:1, and an output third order intercept point of +40 dBm typical. The device operates from a +15 V supply with a maximum supply current of 5 A and includes protection against reverse bias and load faults. It is packaged in a compact case measuring 2.61 × 2.43 × 0.74 inches with SMA female connectors and requires external heatsinking to maintain a baseplate temperature below 85 °C. The part is RoHS compliant and operates with a baseplate temperature range of -40 °C to +85 °C.
Mini-Circuits’ ZVE-6W-83(X)+ is a Class A & Class AB, four-stage, unconditionally stable amplifier providing flat gain over a wide frequency range from 2 to 8 GHz. This model is capable of delivering up to 6 W output power at P with high IP3 supporting SAT a wide range of systems where high performance over wideband is needed. It operates on a +15 V supply and features built-in safety features including protection against reverse bias and immunity to accidental open or short loads. The amplifier comes in a rugged, compact case (2.61x2.43x0.74”) with SMA connectors and an optional heatsink for efficient cooling.
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | ZVE-6W-83X+ |
| Product Name | Connectorized SMA, High Power Amplifier, 2000 MHz to 8000 MHz, 50Ω |
| Amplifier Type | Power Amplifier |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Package Type | Connectorized |