The ZX60-P103LN+ is a coaxial low noise amplifier designed for front-end applications in cellular, GPS, Bluetooth, and test equipment, operating from 50 to 3000 MHz with 50 Ω input/output impedance. It features an ultra-low noise figure of 0.5 dB at 1 GHz and high output IP3 of 39.4 dBm at 1 GHz. Housed in a rugged unibody chassis measuring 0.75 by 0.75 inches, it uses SMA female connectors and operates from a 5 V supply drawing 95 to 120 mA. The device supports maximum input power of 21 dBm up to 2000 MHz and 26 dBm from 2000 to 3000 MHz, with an operating temperature range of -40°C to 85°C. It is RoHS compliant.
The ZX60-P103LN+ (RoHS compliant) uses Mini-Circuits' E-pHEMT technology to offer ultra low noise figure over a broad frequency range and high IP3. Housed in a rugged, cost effective unibody chassis, this amplifier supports a wide variety of
IC RF AMP BLUETOOTH 50MHZ-3GHZ
IC RF AMP BLUETOOTH 50MHZ-3GHZ
| Mini-Circuits | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | ZX60-P103LN+ | 3157-ZX60-P103LN+-ND | ZX60-P103LN+ |
| Product Name | Connectorized SMA, Low Noise, Medium Power, Linear Amplifier, 50 MHz to 3000 MHz, 50Ω | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | Low Noise Amplifier; Power Amplifier; Bi-directional | |
| RoHS Compliant | RoHS | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Frequency Range | 50 to 3000 MHz | 50 to 3000 MHz | 50 to 3000 MHz |
| Minimum Gain | 4.5 dB | 6.9 dB | ? to 6.9 dB |