Mini-Circuits Connectorized SMA, High Power Amplifier, 700 MHz to 2700 MHz, 50Ω ZVE-2W-272+

Description
Mini-Circuits ZVE-2W-272+ is an unconditionally stable balanced class-A amplifier. This ruggedized high power amplifier is capable of delivering 2W output signals across the entire operating bandwidth, from 700 MHz to 2700 MHz. Extensive safety
Request a Quote Datasheet
Description
Mini-Circuits ZVE-2W-272+ is an unconditionally stable balanced class-A amplifier. This ruggedized high power amplifier is capable of delivering 2W output signals across the entire operating bandwidth, from 700 MHz to 2700 MHz. Extensive safety
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectorized SMA, High Power Amplifier, 700 MHz to 2700 MHz, 50Ω - ZVE-2W-272+ - Mini-Circuits
Brooklyn, NY, United States
Connectorized SMA, High Power Amplifier, 700 MHz to 2700 MHz, 50Ω
ZVE-2W-272+
Connectorized SMA, High Power Amplifier, 700 MHz to 2700 MHz, 50Ω ZVE-2W-272+
Mini-Circuits ZVE-2W-272+ is an unconditionally stable balanced class-A amplifier. This ruggedized high power amplifier is capable of delivering 2W output signals across the entire operating bandwidth, from 700 MHz to 2700 MHz. Extensive safety

Mini-Circuits ZVE-2W-272+ is an unconditionally stable balanced class-A amplifier. This ruggedized high power amplifier is capable of delivering 2W output signals across the entire operating bandwidth, from 700 MHz to 2700 MHz. Extensive safety

Supplier's Site Datasheet
RF Amplifiers - 3157-ZVE-2W-272+-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-ZVE-2W-272+-ND
RF Amplifiers 3157-ZVE-2W-272+-ND
BROADBAND AMPL / SMA / ROHS

BROADBAND AMPL / SMA / ROHS

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Amplifiers RF Amplifiers
Product Number ZVE-2W-272+ 3157-ZVE-2W-272+-ND
Product Name Connectorized SMA, High Power Amplifier, 700 MHz to 2700 MHz, 50Ω RF Amplifiers
Amplifier Type Power Amplifier Low Noise Amplifier; Power Amplifier
Package Type Connectorized Connectorized; Module, SMA Connectors
Connectors SMA
Operating Voltage 18 volts 18 volts
Nominal Impedance 50
Unlock Full Specs
to access all available technical data

Similar Products

Connectorized SMA, Linear, Gain Block Amplifier, 10 MHz to 2000 MHz, 50Ω - ZFL-2000+ - Mini-Circuits
Specs
Operating Temperature -20 to 71 C (-4 to 160 F)
Package Type Connectorized
Connectors SMA
View Details
3 suppliers
SMT MMIC, Low Noise, Linear, pHEMT Amplifier, DC to 6000 MHz, 50Ω, SOT-363 Style Package - PSA-39+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 6000 MHz
View Details
3 suppliers
Connectorized SMA-N, High Power Amplifier, 3000 MHz to 3500 MHz, 50Ω - ZHL-100W-352+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Applications Radar Systems
Frequency Range 3000 to 3500 MHz
View Details
SMT MMIC, Medium Power, Linear, HBT Amplifier, 869 MHz to 2170 MHz, 50Ω, SOT-89 Style Package - GVA-92+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
MMIC Tech. MMIC
Package Type Surface Mount
View Details
3 suppliers