The ZVA-35703+ is a coaxial medium power wideband amplifier operating from 35 to 71 GHz with a 50 Ω impedance, designed for 5G mmWave and radar applications. It features a VP3085-1 case with 1.85 mm female connectors and includes an integrated heatsink, weighing 135.0 grams. The amplifier operates from a single +10 to +15 V DC supply, drawing up to 400 mA at saturation. It provides 17.5 dB typical gain over the full band with ±1.5 dB flatness, achieves 21 dBm typical output power at saturation, and has a maximum output power of 21.5 dBm below 65 GHz. Input and output VSWR are ≤2.0:1, and it includes DC protection against over-voltage, reverse voltage, and in-rush current. Operating ambient temperature is limited to -40 °C to +50 °C. The part is RoHS compliant.
Mini-Circuits’ ZVA-35703+ is a coaxial, medium power high frequency wideband amplifier, operating from 35 to 71 GHz. This model operates over a single positive supply range of +10 to +15 V, allowing users to choose their desired operating voltage. Internal DC-DC conversion circuitry maintains constant efficiency over the full input voltage range. The amplifier incorporates several DC-protection features, such as over-voltage, reverse voltage and in-rush current, that protect the amplifier from damage if mishandled during operation. The high frequency operation combined with medium output power makes this amplifier an ideal choice for 5G communications applications..
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | ZVA-35703+ |
| Product Name | Connectorized 1.85mm, Medium Power, Linear Amplifier, 35 GHz to 71 GHz, 50Ω |
| Amplifier Type | Power Amplifier |