Mini-Circuits Datasheets for RF Limiters
RF limiters are circuits that prevent the amplitude of a waveform from exceeding a specified value. There are three basic types of RF limiters: conventional, feedback, and high power.
RF Limiters: Learn more
| Product Name | Notes |
|---|---|
| LIMITER / RoHS | |
| LIMITER / SMA / BKT | |
| LIMITER / SMA / RoHS | |
| LIMITER / SURF MOUNT / RoHS | |
| Mini-Circuits’ RLM-33H+ is a broadband surface-mount limiter, ideal for protecting sensitive receiver cir- cuitry from high-power signals while allowing low-scattered signals to be received. With wide limiting range from +17... | |
| Mini-Circuits’ RLM-43-5W+ is a passive PIN diode RF limiter ideal for protecting sensitive receiver circuitry from high-power signals, while allowing low-powered signals to be received. Providing limiting range from +10... | |
| Mini-Circuits’ VLM-33-2W+ is a coaxial RF limiter ideal for protecting sensitive receiver circuitry from high-power signals, while allowing low-scattered signals to be received. Providing input limiting range from +12 to... | |
| Mini-Circuits’ ZFLM-43-5W+ is a coaxial RF limiter ideal for protecting sensitive receiver circuitry from high-power signals, while allowing low-scattered signals to be received. Providing input limiting range from +10 to... | |
| RLM-751-2W+ constitutes a very reliable limiting component. It exhibits typical output leakage powers of 7.2dBm at 30 and 32dBm input powers throughout the 3 to 750 frequency range. It also... | |
| The CLM-83-2W+ protects against ESD and input RF power surges, up to 1.6 W, across a very wide fre- quency range. Internal diodes are bonded to a multilayer integrated LTCC... | |
| The RLM-23+ protects against damage from unwanted signals over a wide frequency range, 950 to 2050 MHz, at up to 1W power. Construction is on a micro strip low loss... | |
| The RLM-33+ is packaged in a miniature size (0.25 X 0.3 in.) and protects against ESD and input power surges over a frequency range 30 to 3000 MHz. Construction is... | |
| The RLM-512-4WL+ protects against ESD and input power surges over a frequency range of 50 to 512 MHz, at power up to 4 W. Construction is on a micro strip... | |
| The ULM-63-2W-N+ reacts almost instantaneously to protect sensitive devices from power surges and other unwanted sig- nals at the device input. For inputs >12 dBm, the output power remains about... | |
| The VLM-63-2W-S+ reacts almost instantaneously to protect sensitive devices from power surges and other unwanted sig- nals at the device input. For inputs >12 dBm, the output power remains about... | |
| The VLM-73-1W-S+ reacts almost instantaneously to protect sensitive devices from power surges and other unwanted signals at the device input. For inputs > +12 dBm, the output power remains about... | |
| The VLM-83-2W-S+ protects against ESD and input RF power surges, up to 1.6 W, across a very wide frequency range. These units are rugged unibody enclosure (1.43” x 0.410”) specifically... |