ZHL-42X+ -- RF AND WIRELESS - RF AMPLIFIERS
Mini-Circuits
RF and Wireless - RF Amplifiers
ZHL-42X+
Description
IC RF AMP CELLULAR
Description
IC RF AMP CELLULAR
Suppliers
RF and Wireless - RF Amplifiers
ZHL-42X+
Supplier's Site
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
ZHL-42X+ |
|
Product Name
|
RF and Wireless - RF Amplifiers |
|
Frequency Range
|
600 to 4200 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Amplifier Type
Linear
RoHS Compliant
RoHS
Gain Flatness
16.7 dB
View Details
Amplifier Type
Power Amplifier
Applications
Radar Systems
Frequency Range
3250 to 3850 MHz
View Details
Applications
RF Microwave
Package Type
Surface Mount
View Details
RoHS Compliant
RoHS
Frequency Range
2100 MHz
Minimum Gain
16 dB
View Details