Mini-Circuits’ ZVA-1W-103(X)+ is a coaxial, medium power, wideband, high gain amplifier, operating from 500 MHz to 10 GHz. This model operates over a single positive supply of +15 V and delivers an output power of 1.5W (+32 dBm) at saturation, making it an ideal choice for applications requiring a wide-band driver amplifier. With a low noise figure of 4 dB typ. across majority of the band, it can be used in setups that require higher dynamic range. Complementary safety features such as protection against DC transients, over-voltage and reverse voltage conditions ensure that the amplifier stays protected against mishandling.
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | ZVA-1W-103X+ |
| Product Name | Connectorized SMA, Medium Power, Linear Amplifier, 500 MHz to 10 GHz, 50Ω |
| Amplifier Type | Power Amplifier |
| Operating Temperature | -40 to 75 C (-40 to 167 F) |
| Package Type | Connectorized |