Mini-Circuits Datasheets for RF Switches

RF switches route radio frequency signals to particular waveguides.
RF Switches: Learn more

Product Name Notes
Absorptive SPDT, SMT Solid State Switch, 500 - 6000 MHz, 50Ω
Absorptive SPDT, SMT Solid State Switch, DC - 2000 MHz, 50Ω
Absorptive SPDT, SMT Solid State Switch, DC - 4600 MHz, 50Ω
Absorptive SPDT, Solid State Switch, DC - 4600 MHz, 50Ω
Bi-Phase, Pin Diode Switch, 1 - 200 MHz, 50Ω
Bi-Phase, Plug-in Pin Diode Switch, 1 - 200 MHz, 50Ω
Bi-Phase, Plug-in Pin Diode Switch, 100 - 2000 MHz, 50Ω
Bi-Phase, Plug-in Pin Diode Switch, 5 - 450 MHz, 50Ω
Bi-Phase, SMT Pin Diode Switch, 2 - 400 MHz, 50Ω
JSW2-33HDR-75+ is a high-power reflective SPDT RF switch, with reflective short on output ports in the OFF state. Made using a Silicon-on-Insulator process, it provides very high IP3 (+70 dBm...
JSW3-272DR+ is a reflective SP3T RF switch, with reflective short on output ports in the off condition. Made using Silicon-on-Insulator process, it has very high IP3, a built-in CMOS driver...
JSW4-23DR-75+ is a high power reflective SP4T RF switch, with reflective short on output ports in the off condition. Made using Silicon-on-Insulator process, it has very high IP3, a built-in...
JSW4-272DR+ is a high power reflective SP4T RF switch, with reflective short on output ports in the off condition. Made using Silicon-on-Insulator process, it has very high IP3, a built-in...
JSW5-23DR-75+ is a high power reflective SP5T RF switch, with reflective short on output ports in the off condition. Made using Silicon-on-Insulator process, it has very high IP3, a built-in...
JSW6-23DR-75+ is a high power reflective SP6T RF switch, with reflective short on output ports in the off condition. Made using Silicon-on-Insulator process, it has very high IP3, a built-in...
JSW6-33DR+ is a high power reflective SP6T RF switch, with reflective short on output ports in the off con- dition. Made using Silicon-on-Insulator process, it has very high IP3, a...
M3SW-2-50DRA+ is a high isolation, fast switching, reflective GaAs pHEMT SPDT switch with an internal driver. It operates at +5 V & -5 V power supplies and has a single...
Mini-Circuits’ eSB-1SP2T-A673 is a fast switching absorptive SPDT covering an ultra-wide bandwidth, from 0.1 to 67 GHz. The solid-state design features an impressive combination of high isolation, low insertion loss...
Mini-Circuits’ eSB-1SP4T-A673 is a fast switching absorptive SP4T covering an ultra-wide bandwidth, from 0.1 to 67 GHz. The solid-state design features an impressive combination of high isolation, low insertion loss...
Mini-Circuits’ HSWA2-63DR+ is a MMIC SPDT absorptive switch with an internal driver designed for wideband operation from 100 MHz to 6.0 GHz supporting many applications requiring high performance across a...
Mini-Circuits’ HSWA4-63DR+ is a MMIC SP4T absorptive switch with an internal driver designed for wideband operation from 30 MHz to 6000 MHz, supporting many applications requiring high performance across a...
Mini-Circuits’ JSW2-63VHDRG+ is a reflective symmetric MMIC SPDT switch with an internal CMOS driver designed for wideband operation from 5 to 6000 MHz. This model provides power handling up to...
Mini-Circuits’ JSW2-63VHDRP+ is a reflective symmetric MMIC SPDT switch with an internal CMOS driver designed for wideband operation from 5 to 6000 MHz. This model provides power handling up to...
Mini-Circuits’ M3SWA-250DRBD+ is a MMIC SPDT absorptive switch die with an internal driver designed for wideband operation from DC to 4.5 GHz supporting many applications requiring fast switching across a...
Mini-Circuits’ M3SWA2-34DR+ is a GaAs MMIC SPDT absorptive switch with an internal driver designed for wideband operation from DC to 30 GHz. This switch enables fast, nano-second switching across a...
Mini-Circuits’ M3SWA2-63DRC+ is a MMIC SPDT absorptive switch with an internal driver designed for wideband operation from DC to 6 GHz supporting many applications requiring nano-second switching across a wide...
Mini-Circuits’ M4SWA4-34DR+ is a GaAs MMIC SP4T absorptive switch with an internal driver designed for wideband operation from DC to 30 GHz. This switch enables fast, nano-second switching across a...
Mini-Circuits’ M4SWA4-34DR-D+ is a GaAs MMIC SP4T absorptive switch with an internal driver designed for wideband operation from DC to 30 GHz. This switch has fast, nano-second switching across a...
Mini-Circuits’ MEMS-SP4T-A18 uses the unique Micro ElectroMechanical System technology to provide an absorptive SP4T switch with the high speed of a solid state switch and the power handling and isolation...
Mini-Circuits’ MSP2T-18 Series are ultra-reliable, rugged-duty reflective fail-safe SP2T switches designed in break- before-make configuration offering an Ultra long switching life. Powered by +24VDC, the device has a typical switching...
Mini-Circuits’ MSP2TA Series are ultra-reliable, rugged-duty absorptive fail-safe SP2T switches designed in break- before-make configuration offering an Ultra long switching life. Powered by +12VDC, the device has a typical switching...
Mini-Circuits’ MSP2TA-18 Series are ultra-reliable, rugged-duty absorptive fail-safe SP2T switches designed in break- before-make configuration offering an ultra-long switching life. Powered by +24 VDC, the device has a typical switching...
Mini-Circuits’ MSP4TA-18+ is an ultra-reliable, rugged-duty absorptive fail-safe SP4T switch designed in break- before-make configuration offering an Ultra long switching life. Powered by +24VDC, the device has a typical switching...
Mini-Circuits’ MSP6TA-12+ is an ultra-reliable, rugged-duty reflective fail-safe SP6T switch designed in break- before-make configuration offering an ultra long switching life. Powered by +24VDC, the device has a typical switching...
Mini-Circuits’ MSP8TA-12D+ is an ultra-reliable, rugged-duty absorptive fail-safe SP8T switch designed in break- before-make configuration. Its patented switch design comprised of very few frictionless moving parts which enable repeatable and...
Mini-Circuits’ MSW2-50+ is a reflective GaAs MESFET SPDT MMIC Switch supporting a wide range of switching applications from DC to 5000 MHz. This model provides high isolation and ultra-fast switching...
Mini-Circuits’ MSWA2-50+ is an absorptive GaAs MESFET SPDT MMIC Switch supporting a wide range of switching applications from DC to 5000 MHz. This model provides high isolation and ultra-fast switching...
Mini-Circuits’ RC-1SP4T-26 is an electro-mechanical SP4T switch operating over an extremely wide bandwidth, from DC to 26.5 GHz, with high isolation and low insertion loss. The absorptive switch is of...
Mini-Circuits’ RC-1SP4T-40 is an electro-mechanical SP4T switch operating over an extremely wide bandwidth, from DC to 40 GHz with high isolation and low insertion loss. The absorptive switch is of...
Mini-Circuits’ RC-1SP4T-50 is an electro-mechanical SP4T switch operating over an extremely wide bandwidth, from DC to 50 GHz with high isolation and low insertion loss. The absorptive switch is of...
Mini-Circuits’ RC-1SP4T-A18 is an electro-mechanical SP4T switch operating over an extremely wide bandwidth from DC to 18 GHz, with high isolation and low insertion loss. The absorptive switch is of...
Mini-Circuits’ RC-1SP6T-26 is an electro-mechanical SP6T switch operating over an extremely wide bandwidth, from DC to 26.5 GHz with high isolation and low insertion loss. The absorptive switch is of...
Mini-Circuits’ RC-1SP6T-40 is an electro-mechanical SP6T switch operating over an extremely wide bandwidth, from DC to 40 GHz, with high isolation and low insertion loss. The absorptive switch is of...
Mini-Circuits’ RC-1SP6T-50 is an electro-mechanical SP6T switch operating over an extremely wide bandwidth, from DC to 50 GHz with high isolation and low insertion loss. The absorptive switch is of...
Mini-Circuits’ RC-1SP6T-A12 is an electro-mechanical switch operating over an extremely wide bandwidth, from DC to 12 GHz with high isolation and low insertion loss. The absorptive switch is of a...
Mini-Circuits’ RC-1SP6T-A18 is an electro-mechanical switch operating over an extremely wide bandwidth, from DC to 18 GHz with high isolation and low insertion loss. The absorptive switch is of a...
Mini-Circuits’ RC-1SPDT-A18 is an independently controlled, electro mechanical SPDT switch. It operates over an extremely wide bandwidth, from DC to 18 GHz with high isolation and low insertion loss. The...
Mini-Circuits’ RC-1SPDT-A26 is an independently controlled, electro-mechanical SPDT switch. The switch operates over an extremely wide bandwidth, from DC to 26.5 GHz with high isolation and low insertion loss. The...
Mini-Circuits’ RC-2MTS-12N comprises two independently controlled, electro-mechanical transfer switches. Each switch operates over a wide bandwidth, from DC to 12.4 GHz with high isolation (80 dB typical), low insertion loss...
Mini-Circuits’ RC-2MTS-18 houses a pair of electro-mechanical transfer / DPDT switches operating over an extremely wide bandwidth from DC to 18 GHz, with high isolation and low insertion loss. The...
Mini-Circuits’ RC-2MTS-26 comprises a pair of independently controlled, electro-mechanical transfer switches. Each switch operates over a wide bandwidth, from DC to 26.5 GHz with high isolation (80 dB typical), low...
Mini-Circuits’ RC-2MTS-40 comprises a pair of independently controlled, electro-mechanical transfer switches. Each switch operates over a wide bandwidth, from DC to 40 GHz with high isolation (70 dB typical), low...
Mini-Circuits’ RC-2MTS-50 comprises of two independently controlled, electro-mechanical transfer switches. Each switch operates over a wide bandwidth, from DC to 50 GHz with high isolation (65 dB typical), low insertion...
Mini-Circuits’ RC-2SP4T-26 comprises a pair of independently controlled, electro-mechanical SP4T switches. Each switch operates over an extremely wide bandwidth, from DC to 26.5 GHz with high isolation and low insertion...
Mini-Circuits’ RC-2SP4T-40 comprises a pair of independently controlled, electro-mechanical SP4T switches. Each switch operates over an extremely wide bandwidth, from DC to 40 GHz with high isolation and low insertion...
Mini-Circuits’ RC-2SP4T-50 houses a pair of electro-mechanical SP4T switch operating over an extremely wide bandwidth, from DC to 50 GHz with high isolation and low insertion loss. The absorptive switches...
Mini-Circuits’ RC-2SP4T-A18 is a general purpose RF switch matrix controlled via either USB or Ethernet-TCP/IP (supports HTTP and Telnet protocols). The model contains two electromechanical SP4T, absorptive fail-safe RF switches...
Mini-Circuits’ RC-2SP6T-26 comprises a pair of independently controlled, electro-mechanical SP6T switches. Each switch operates over an extremely wide bandwidth, from DC to 26.5 GHz with high isolation and low insertion...
Mini-Circuits’ RC-2SP6T-40 comprises a pair of independently controlled, electro-mechanical SP6T switches. Each switch operates over an extremely wide bandwidth, from DC to 40 GHz with high isolation and low insertion...
Mini-Circuits’ RC-2SP6T-40R comprises a pair of independently controlled, electro-mechanical SP6T switches. Each switch operates over an extremely wide bandwidth, from DC to 40 GHz with high isolation and low insertion...
Mini-Circuits’ RC-2SP6T-50 houses a pair of independently controlled, electro-mechanical switches, operating over an extremely wide bandwidth, from DC to 50 GHz with high isolation and low insertion loss. The absorptive...
Mini-Circuits’ RC-2SP6T-A12 houses a pair of independently controlled, electro-mechanical switches, operating over an extremely wide bandwidth, from DC to 12 GHz with high isolation and low insertion loss. The absorptive...
Mini-Circuits’ RC-2SP6T-A18 comprises a pair of independently controlled, electro-mechanical SP6T switches. Each switch operates over an extremely wide bandwidth, from DC to 18 GHz with high isolation and low insertion...
Mini-Circuits’ RC-2SPDT-40 comprises of two independently controlled, electro-mechanical SPDT switches. Each switch operates over an extremely wide bandwidth, from DC to 40 GHz with high isolation and low insertion loss.
Mini-Circuits’ RC-2SPDT-50 houses a pair of electro-mechanical SPDT switches operating over an extremely wide bandwidth, from DC to 50 GHz with high isolation and low insertion loss. The reflective switches...
Mini-Circuits’ RC-2SPDT-A18 houses 2 independently controlled electro-mechanical SPDT switches. Each switch operates over an extremely wide bandwidth, from DC to 18 GHz with high isolation and low insertion loss. The...
Mini-Circuits’ RC-2SPDT-A26 comprises of two independently controlled, electro-mechanical SPDT switches. Each switch operates over an extremely wide bandwidth, from DC to 26.5 GHz with high isolation and low insertion loss.
Mini-Circuits’ RC-2SPDT-A40 houses 2 independently controlled electro-mechanical SPDT switches. Each switch operates over an extremely wide bandwidth, from DC to 40 GHz with high isolation and low insertion loss. The...
Mini-Circuits’ RC-3MTS-18 comprises 3 independently controlled, electro-mechanical transfer switches. Each switch operates over a wide bandwidth from DC to 18 GHz, with high isolation (85 dB typical), low insertion loss...
Mini-Circuits’ RC-3MTS-26 comprises of three independently controlled, electro-mechanical transfer switches. Each switch operates over a wide bandwidth, from DC to 26.5 GHz with high isolation (80 dB typical), low insertion...
Mini-Circuits’ RC-3MTS-40 comprises of three independently controlled, electro-mechanical transfer switches. Each switch operates over a wide bandwidth, from DC to 40 GHz with high isolation (70 dB typical), low insertion...
Mini-Circuits’ RC-3MTS-50 comprises of three independently controlled, electro-mechanical transfer switches. Each switch op- erates over a wide bandwidth, from DC to 50 GHz with high isolation (65 dB typical), low...
Mini-Circuits’ RC-4SPDT-40 houses 4 independently controlled, electro-mechanical SPDT switches. Each switch operates over an extremely wide bandwidth, from DC to 40 GHz with high isolation and low insertion loss. The...
Mini-Circuits’ RC-4SPDT-50 houses 4 electro-mechanical SPDT switches operating over an extremely wide bandwidth, from DC to 50 GHz with high isolation and low insertion loss. The reflective switches are of...
Mini-Circuits’ RC-4SPDT-A18 contains four independently controlled, electro mechanical SPDT switches. Each switch operates over an extremely wide bandwidth, from DC to 18 GHz with high isolation and low insertion loss.
Mini-Circuits’ RC-4SPDT-A26 comprises of four independently controlled, electro-mechanical SPDT switches. Each switch operates over an extremely wide bandwidth, from DC to 26.5 GHz with high isolation and low insertion loss.
Mini-Circuits’ RC-4SPDT-A40 houses 4 independently controlled, electro-mechanical SPDT switches. Each switch operates over an extremely wide bandwidth, from DC to 40 GHz with high isolation and low insertion loss. The...
Mini-Circuits’ RC-8SPDT-50 houses 8 independent electro-mechanical SPDT switches operating over an extremely wide bandwidth, from DC to 50 GHz with high isolation and low insertion loss. The reflective switches are...
Mini-Circuits’ RC-8SPDT-A18 contains eight independently controlled, electro mechanical SPDT switches. Each switch operates over an extremely wide bandwidth, from DC to 18 GHz with high isolation and low insertion loss.
Mini-Circuits’ RC-8SPDT-A26 houses 8 independently controlled electro-mechanical SPDT switches. Each switch operates over a wide bandwidth, from DC to 26.5 GHz with high isolation and low insertion loss. The absorptive...
Mini-Circuits’ RC-8SPDT-A40 houses 8 independently controlled, electro-mechanical SPDT switches. Each switch operates over an extremely wide bandwidth, from DC to 40 GHz with high isolation and low insertion loss. The...
Mini-Circuits’ RCM-1SP12T-18 is an electro-mechanical SP12T switch operating over a wide bandwidth from DC to 18 GHz with high isolation and low insertion loss. The absorptive switch is fail-safe /...
Mini-Circuits’ RCM-1SP8T-12 is a software controlled, electro-mechanical SP8T switch box. The switch operates over a wide bandwidth, from DC to 12 GHz, with high isolation and low insertion loss. The...
Mini-Circuits’ RCM-1SP8T-26 is a software controlled, electro-mechanical SP8T switch. It operates over an extremely wide bandwidth, from DC to 26.5 GHz with high isolation and low insertion loss. The absorptive...
Mini-Circuits’ RCM-1SP8T-40 is an electro-mechanical SP8T switch operating over an exceptionally wide bandwidth from DC to 40 GHz with high isolation and low insertion loss. The absorptive switch is fail-safe...
Mini-Circuits’ RCM-216 houses a combination of independently controlled electro-mechanical SP6T and SPDT switches. Each switch operates over an exceptionally wide bandwidth from DC to 26.5 GHz with high isolation and...
Mini-Circuits’ RCM-2SP12T-18 contains a pair of electro-mechanical SP12T switches operating over a wide bandwidth from DC to 18 GHz with high isolation and low insertion loss. Each absorptive switch is...
Mini-Circuits’ RCM-2SP8T-12 comprises a pair of independently controlled, electro-mechanical SP8T switches. Each switch operates over a wide bandwidth, from DC to 12 GHz, with high isolation and low insertion loss.
Mini-Circuits’ RCM-2SP8T-26 comprises a pair of independently controlled, electro-mechanical SP8T switches. Each switch operates over an extremely wide bandwidth, from DC to 26.5 GHz with high isolation and low insertion...
Mini-Circuits’ RCM-2SP8T-40 houses 2 independently controlled electro-mechanical SP8T switches. Each switch operates over an exceptionally wide bandwidth from DC to 40 GHz with high isolation and low insertion loss. The...
Mini-Circuits’ RCM-3SP4T-18 comprises three independently controlled, electro-mechanical SP4T switches. Each switch operates over a wide bandwidth, from DC to 18 GHz with high isolation (85 dB typical), low insertion loss...
Mini-Circuits’ RCM-3SPDT-75F houses 3 independently controlled electro-mechanical SPDT switches. Each switch operates over a wide bandwidth, from DC to 2150 MHz with high isolation and low insertion loss. The absorptive...
Mini-Circuits’ RCM-6SPDT-18 comprises six independently controlled, electro-mechanical SPDT switches. Each switch operates over a wide bandwidth, from DC to 18 GHz with high isolation (85 dB typical), low insertion loss...
Mini-Circuits’ RCS-1SP2T-A673 is a fast switching absorptive SPDT covering an ultra-wide bandwidth, from 0.1 to 67 GHz. The solid-state design features an impressive combination of high isolation, low insertion loss...
Mini-Circuits’ RCS-1SP4T-A673 is a fast switching absorptive SP4T covering an ultra-wide bandwidth, from 0.1 to 67 GHz. The solid-state design features an impressive combination of high isolation, low insertion loss...
Mini-Circuits’ TTL-1SP4T-183 is a fast switching SP4T featuring low loss and high isolation over a wide bandwidth. The switch has an absorptive configuration with internal terminations on ports J1 to...
Mini-Circuits’ TTL-1SP8T-183 is a fast switching SP8T featuring low loss and high isolation over a wide bandwidth. The switch has an absorptive configuration with internal terminations on ports J1 to...
Mini-Circuits’ U2C-1SP2T-63VH is a high isolation, high power, absorptive SPDT switch with USB, I2C and SPI control. The fast switching, solid state switch operates from 10 MHz to 6000 MHz...
Mini-Circuits’ U2C-1SP4T-852H is a low cost, absorptive SP4T switch with USB and I2C control. The fast switching, solid state switch operates from 2 MHz to 8500 MHz with 200 ns...
Mini-Circuits’ USB-1SP16T-83H is a high isolation (90 dB typical), absorptive SP16T switch with USB and LVTTL control. The fast switching, solid state switch operates from 1 MHz to 8000 MHz...
Mini-Circuits’ USB-1SP2T-183 is a fast switching solid-state SP2T covering an ultra-wide bandwidth from 0.1 to 18 GHz. The solid-state design features an impressive combination of high isolation, low insertion loss...
Mini-Circuits’ USB-1SP2T-34 is a fast switching solid-state SP2T covering an ultra-wide bandwidth from 0.1 to 30 GHz. The solid-state design features an impressive combination of high isolation, low insertion loss...
Mini-Circuits’ USB-1SP2T-A44 is a fast switching solid-state SP2T covering an ultra-wide bandwidth, from 0.1 to 43.5 GHz. The solid-state design features an impressive combination of high isolation, low insertion loss...
Mini-Circuits’ USB-1SP4T-183 is a fast switching solid-state SP4T covering an ultra-wide bandwidth from 0.1 to 18 GHz. The solid-state design features an impressive combination of high isolation, low insertion loss...
Mini-Circuits’ USB-1SP4T-34 is a fast switching solid-state SP4T covering an ultra-wide bandwidth from 0.1 to 30 GHz. The solid-state design features an impressive combination of high isolation, low insertion loss...
Mini-Circuits’ USB-1SP8T-183 is a fast switching solid-state SP8T covering an ultra-wide bandwidth from 0.1 to 18 GHz. The solid-state design features an impressive combination of high isolation, low insertion loss...
Mini-Circuits’ USB-1SP8T-183SP is a fast switching solid-state SP8T covering an ultra-wide bandwidth, from 0.1 to 18 GHz. The solid-state design features an impressive combination of high isolation, low insertion loss...
Mini-Circuits’ USB-1SP8T-34 is a fast switching solid-state SP8T covering an ultra-wide bandwidth from 0.1 to 30 GHz. The solid-state design features an impressive combination of high isolation, low insertion loss...
Mini-Circuits’ USB-1SP8T-852H is a low cost, fast switching SP8T switch covering a wide bandwidth from 10 to 8500 MHz. The solid-state design features an impressive combination of high isolation (60...
Mini-Circuits’ USB-2SP2T-DCH is a low cost, USB controlled, solid state matrix, containing two independent SPDT RF switches. Each fast switching, absorptive SPDT switch operates from true DC all the way...
Mini-Circuits’ USB-2SP4T-852H is a low cost, USB controlled, solid state matrix, containing two independent SP4T RF switches. The fast switching, absorptive switch operates from 10 MHz to 8500 MHz with...
Mini-Circuits’ USB-4SP2T-852H is a low cost, USB controlled, solid state matrix, containing four independent SPDT RF switches. Each fast switching, absorptive switch operates from 10 MHz to 8500 MHz with...
Mini-Circuits’ USB-SP4T-63 is a low cost, absorptive SP4T switch with USB control. The fast switching, solid state switch operates from 1 MHz to 6000 MHz with 3 µs typical switch...
Mini-Circuits’ ZK-MSP2TA-18 is an ultra-reliable electro-mechanical SPDT switch operating over a wide bandwidth from DC to 18 GHz with high isolation and low insertion loss. The switch is absorptive and...
Mini-Circuits’ ZK-MSP4TA-18 is an ultra-reliable electro-mechanical SP4T switch operating over a wide bandwidth from DC to 18 GHz with high isolation and low insertion loss. The switch is absorptive and...
Mini-Circuits’ ZK-MSP6TA-12 is an ultra-reliable electro-mechanical SP6T switch operating over a wide bandwidth from DC to 12 GHz with high isolation and low insertion loss. The switch is absorptive and...
Mini-Circuits’ ZSW2-272VHDR+ is a 50 Ω high power SPDT RF switch covering a broad frequency range from 30 to 2700 MHz with low insertion loss, and very high linearity. The...
Mini-Circuits’ ZSW2-63DR+ is a 50 Ω high power SPDT RF switch designed for automatic test equipment applications, covering a broad frequency range from 5 to 6000 MHz with low insertion...
Mini-Circuits’ ZSW4-E673+ is an SP4T reflective, solid-state switch with an internal driver. This switch is designed for wideband operation from 10 MHz to 67 GHz and supports many applications requiring...
Mini-Circuits’ ZSWA4-63DR+ is an SP4T absorptive, solid-state switch with an internal driver, designed for wideband operation from 1 MHz to 6 GHz supporting many applications requiring high performance from 3G/4G...
Mini-Circuits’ ZT-12X12B is a high-performance, 12 by 12 blocking switch matrix, operating over a wide bandwidth from 600 MHz to 6 GHz. The system is integrated into a compact, 4U...
Mini-Circuits’ ZT-16SPDT-A18 houses 16 independently controlled electro-mechanical SPDT switches. Each switch operates over an extremely wide bandwidth, from DC to 18 GHz with high isolation and low insertion loss. The...
Mini-Circuits’ ZT-2SP16T-18 houses 2 x SPDT and 4 x SP8T absorptive electro-mechanical switches. Each switch operates over an extremely wide bandwidth, from DC to 18 GHz with high isolation and...
Mini-Circuits’ ZT-2SP16T-26 houses 2 x SPDT and 4 x SP8T absorptive electro-mechanical switches. Each switch operates over an extremely wide bandwidth, from DC to 26.5 GHz with high isolation and...
Mini-Circuits’ ZT-2SP6T-12DPS houses 2 independently controlled electro-mechanical SP6T switches. Each switch operates over a wide bandwidth, from DC to 12 GHz with high isolation and low insertion loss. The absorptive...
Mini-Circuits’ ZT-30X10NB is a high performance 30 by 10 non-blocking switch matrix, operating over a wide bandwidth from 600 MHz to 6 GHz. The system is integrated into a 19-inch...
Mini-Circuits’ ZT-317 houses 3 independently controlled electro-mechanical SPDT switches. Each switch operates over an extremely wide bandwidth, from DC to 18 GHz with high isolation and low insertion loss. The...
Mini-Circuits’ ZT-375-TTL houses 5 x SPDT and 5 x SP4T absorptive electro-mechanical switches. Each switch operates over an extremely wide bandwidth, from DC to 18 GHz with high isolation and...
Mini-Circuits’ ZT-4X12B-26-S is a high-performance, 4 by-12 blocking switch matrix, operating over a wide bandwidth from DC to 26.5 GHz. The system is integrated into a compact, 4U height, 19-inch...
Mini-Circuits’ ZT-4X16NB-1 is a “full fan out” or “fully non blocking” switch matrix. These systems use a combination of mechanical switches and splitter/combiners to provide a completely flexible set of...
Mini-Circuits’ ZT-4X4B-18-S is a high-performance, 4 by 4 blocking switch matrix, operating over a wide bandwidth from DC to 18 GHz. The system is integrated into a compact, 3U height,...
Mini-Circuits’ ZT-4X4NB is a high performance, 4 by 4 non-blocking switch matrix, operating over a wide bandwidth from 350 MHz to 6 GHz. The system is integrated into a compact19-inch...
Mini-Circuits’ ZT-4X6NB-6E is a high performance 4 by 6 non-blocking switch matrix, operating over a wide bandwidth from 600 MHz to 7.2 GHz. The system is integrated into a compact...
Mini-Circuits’ ZT-5SP8T-A26 houses 5 independently controlled electro-mechanical SP8T switches. Each switch operates over an exceptionally wide bandwidth from DC to 26.5 GHz with high isolation and low insertion loss. The...
Mini-Circuits’ ZT-6SP6T-40 houses 6 independently controlled electro-mechanical SP6T switches. Each switch operates over an exceptionally wide bandwidth from DC to 40 GHz with high isolation and low insertion loss. The...
Mini-Circuits’ ZT-8SP4T-18SL houses 8 independently controlled electro-mechanical SP4T switches. Each switch operates over a wide bandwidth from DC to 18 GHz with high isolation and low insertion loss. The absorptive...
Mini-Circuits’ ZTM-12SPDT-18 houses 12 independently controlled electro-mechanical SPDT switches. Each switch operates over a wide bandwidth from DC to 18 GHz with high isolation and low insertion loss. The absorptive...
Mini-Circuits’ ZTM-4SP8T-26 comprises 4 independently controlled, electro-mechanical SP8T switches. Each switch operates over a wide bandwidth, from DC to 26.5 GHz, with high isolation and low insertion loss. The absorptive...
Mini-Circuits’ ZTM-6SP6T-12 houses 6 independently controlled electro-mechanical SP6T switches. Each switch operates over a wide bandwidth, from DC to 12 GHz with high isolation and low insertion loss. The absorptive...
Mini-Circuits’ ZTM2-24SPDT-18 houses 24 independently controlled electro-mechanical SPDT switches. Each switch operates over a wide bandwidth, from DC to 18 GHz with high isolation and low insertion loss. The absorptive...
Mini-Circuits’ ZTM2-8SP6T-40 houses 8 independently controlled electro-mechanical SP6T switches. Each switch operates over an exceptionally wide bandwidth from DC to 40 GHz with high isolation and low insertion loss. The...
Mini-Circuits’ ZTM2-8SP8T-26 houses 8 independently controlled electro-mechanical SP8T switches. Each switch operates over an extremely wide bandwidth, from DC to 26.5 GHz with high isolation and low insertion loss. The...
Mini-Circuits’ ZTM2-8SP8T-40 houses 8 independently controlled electro-mechanical SP8T switches. Each switch operates over an exceptionally wide bandwidth from DC to 40 GHz with high isolation and low insertion loss. The...
Mini-Circuits’ ZTMR-2 houses a combination of independently controlled electro-mechanical SPDT and SP6T switches. Each switch operates over a wide bandwidth (from DC to 18 GHz for the SPDT switches and...
Mini-Circuits’ ZTRC-4SPDT-A18 houses 4 independently controlled electro-mechanical SPDT switches. Each switch operates over an extremely wide bandwidth, from DC to 18 GHz with high isolation and low insertion loss. The...
Mini-Circuits’ ZTRC-4SPDT-A26 houses 4 independently controlled electro-mechanical SPDT switches. Each switch operates over an extremely wide bandwidth, from DC to 26.5 GHz with high isolation and low insertion loss. The...
Mini-Circuits’ ZTRC-8SPDT-A18 houses 8 independently controlled electro-mechanical SPDT switches. Each switch operates over an extremely wide bandwidth, from DC to 18 GHz with high isolation and low insertion loss. The...
Mini-Circuits’ ZTRC-8SPDT-A26 houses 8 independently controlled electro-mechanical SPDT switches. Each switch operates over an extremely wide bandwidth, from DC to 26.5 GHz with high isolation and low insertion loss. The...
Mini-Circuits’ ZTS series platform allows multiple solid-state switch types to be combined and integrated into a single rack-mount package with software control via USB and Ethernet. ZTS-1SP64T-852 provides a 64...
Mini-Circuits’ ZTS-8X8B-18-S is a high performance 8 by 8 blocking switch matrix operating over a wide bandwidth from 100 MHz to 18 GHz. The system is integrated into a compact...
Mini-Circuits’ ZTVX-16-18 is a flexible, 2 by 16 blocking switch matrix covering DC to 18 GHz with low insertion loss and high isolation. The compact 2U height, 19-inch rack-mountable chassis...
Mini-Circuits’ ZTVX-32-18-S is a high performance, 2 by 32 blocking switch matrix, operating over a wide bandwidth from DC to 18 GHz. The system is integrated into a compact, 4U...
Reflective SP4T, Pin Diode Switch, 10 - 2500 MHz, 50Ω
Reflective SP4T, Plug-in Pin Diode Switch, 10 - 2500 MHz, 50Ω
Reflective SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω
Reflective SPDT, Pin Diode Switch, 10 - 2500 MHz, 50Ω
Reflective SPDT, Pin Diode Switch, 10 - 3000 MHz, 50Ω
Reflective SPDT, Plug-in Pin Diode Switch, 10 - 3000 MHz, 50Ω
Reflective SPDT, SMT Solid State Switch, DC - 2000 MHz, 50Ω
Reflective SPDT, SMT Solid State Switch, DC - 4600 MHz, 50Ω
Reflective SPDT, Solid State Switch, DC - 4600 MHz, 50Ω
The HSWA2-30DR+ is a 50Ω high isolation SPDT RF switch designed for wireless applications, covering a broad frequency range from DC up to 3000 MHz with low insertion loss. The...
The JSW2-33DR-75+ is a high-power reflective SPDT RF switch, with reflective short on output ports in the OFF state. Made using a Silicon-on-Insulator process, it provides very high IP3 (+55...
The JSW2-63DR+ is a high-power reflective SPDT RF switch, with reflective short on output ports in the OFF state. Made using a Silicon-on-Insulator process, it provides very high IP3 (+55...
The M3SWA-2-50DRA+ is a high isolation fast switching absorptive SPDT switch with integral CMOS driver, operates with single positive supply voltage while consuming, 50 µA typical. It has been designed...
The M3SWA-2-50DRB+ is a high isolation, fast switching, absorptive GaAs pHEMT SPDT switch with an internal driver. It operates at +5 V & -5 V power supplies and has a...
The RSW-2-25PA+ is a 50Ω high isolation, reflective SPDT RF switch designed for wireless applications, covering a broad frequency range from DC to 2500 MHz. This model is footprint compatible...
The VSW2-33-10W+ is a PHEMT high power reflective SPDT switch operates with positive control voltage while consuming, 20 μA typical. Compared to competitive models, it operates over a wide frequency...
The VSWA2-63DR+ is a high isolation absorptive SPDT switch with integral CMOS driver, operates with single positive supply voltage while consuming, 12 µA typical. It has been designed for very...
The ZASW-2-50DRA+ is an excellent high isolation, solid state SPDT, reflective RF switch. With its broad frequency range, fast switching time and excellent RF performance, the ZASW-2-50DRA+ is an excellent...
The ZASWA-2-50DRA+ is an excellent high isolation, solid state SPDT, absorptive RF switch. With its broad frequency range, fast switching time and excellent RF performance, the ZASWA-2-50DRA+ is an excellent...
The ZASWA2-50DR-FA+ is an excellent high isolation, solid state SPDT, absorptive RF switch. With its broad frequency range, fast switching time and excellent RF performance, the ZASWA2-50DR-FA+ is an excel-...
The ZFSWA2-63DR+ / ZFSWA2R-63DR+ is a great general purpose SPDT solid state absorptive RF switch. With its broad frequency range, fast 35 ns switching time and excellent RF performance, the...
The ZFSWA2-63DR+ is a great general purpose SPDT solid state absorptive RF switch. With its broad fre- quency range, fast 35 ns switching time and excellent RF performance, the ZFSWA2-63DR+...
The ZYSW-2-50DR+ is an excellent general purpose SPDT solid state reflective RF switch. With its broad frequency range, fast switching time and excellent RF performance, the ZYSW-2-50DR+ is an excellent...
The ZYSWA-2-50DR+ is an excellent general purpose SPDT solid state absorptive RF switch. With its broad frequency range, fast 20 ns switching time and excellent RF performance, the ZYSWA-2-50DR+ is...
Transfer, Mechanical Switch, DC - 18000 MHz, 50Ω
Mechanical SP8T absorptive switch TTL interface for simple control integration Fail-safe/redundancy switching