The ZX60-362LN-S+ is a 50Ω coaxial low noise amplifier designed for use in the 3300 to 3600 MHz frequency range, featuring a noise figure of 0.9 dB typical, gain of 9.0 to 11.5 dB, and output power at 1 dB compression of 10.5 dBm typical. It operates from a 5 V supply with a current consumption of 20 mA typical and maintains an output third-order intercept point of 22 dBm typical. The device is housed in a GA955 case measuring 30.48 mm by 19.05 mm by 11.68 mm and is rated for operation from -40°C to 85°C. It is RoHS compliant and features input and output VSWR of 1.4:1 max. The amplifier is unconditionally stable and protected by U.S. Patent 6,790,049.
Connectorized SMA, Low Noise, Linear Amplifier, 3300 MHz to 3600 MHz, 50Ω
LNA, 3300 - 3600 MHZ
| Mini-Circuits | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | ZX60-362LN-S+ | 3157-ZX60-362LN-S+-ND | ZX60-362LN-S+ |
| Product Name | Connectorized SMA, Low Noise, Linear Amplifier, 3300 MHz to 3600 MHz, 50Ω | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier | Low Noise Amplifier; Power Amplifier | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Frequency Range | 3300 to 3600 MHz | 3300 to 3600 MHz | 3300 to 3600 MHz |
| Minimum Gain | 9 dB | 11.5 dB | ? to 11.5 dB |
| Maximum Gain | 11.5 dB | 11.5 dB | 11.5 dB |