Mini-Circuits Datasheets for Bias Tees
Bias tees allow the insertion of DC voltages into a signal path without disrupting the existing signal in that path.
Bias Tees: Learn more
| Product Name | Notes |
|---|---|
| BIAS TEE / N-CONN RoHS | |
| BIAS TEE / RoHS | |
| BIAS TEE / SMA / BKT / RoHS | |
| BIAS TEE / SMA / BKT RoHS | |
| BIAS TEE / SMA / RoHS | |
| BIAS TEE / SMA RoHS | |
| BIAS TEE / SURF MT / RoHS | |
| BIAS TEE /N-CONN RoHS | |
| LTCC Diplexer, DC-1650/2400-6000 MHz, 50Ω | |
| LTCC Diplexer, DC-2700/4900-5750 MHz, 50Ω | |
| Mini-Circuits ’ ZFBT-4R2G+ is coaxial bias tee providing low insertion loss for applications over a very wide frequency range from 10 to 4200 MHz. It provides 40 dB typical DC-RF... | |
| Mini-Circuits ’ ZFBT-4R2GW+ is coaxial bias tee providing low insertion loss for applications over a very wide frequency range from 0.1 to 4200 MHz. It provides 40 dB typical DC-RF... | |
| Mini-Circuits ’ ZFBT-6G+ is coaxial bias tee providing low insertion loss for applications over a very wide frequency range from 10 to 6000 MHz. It provides 40 dB typical DC-RF... | |
| Mini-Circuits ’ ZFBT-6GW+ is coaxial bias tee providing low insertion loss for applications over a very wide frequency range from 0.1 to 6000 MHz. It provides 40 dB typical DC-RF... | |
| Mini-Circuits’ MBT-283+ is an ultra-wideband MMIC surface mount bias tee covering applications from 1.5 GHz to 28 GHz with low insertion loss, excellent return loss, and high DC-RF isolation over... | |
| Mini-Circuits’ RCBT-63H+ is a surface mount bias tee providing high DC voltage/current handling and low insertion loss for | |
| Mini-Circuits’ TCBT-123+ is an ultra-wideband surface-mount bias tee covering applications from 10 MHz to 12 GHz with low insertion loss, excellent VSWR, and high DC-RF isolation over its entire frequency... | |
| Mini-Circuits’ TCBT-203+ is an ultra-wideband surface mount bias tee, covering applications from 10 MHz to 20 GHz, with low insertion loss, excellent VSWR, and high DC-RF isolation over its entire... | |
| Mini-Circuits’ Z3BT-2R15G+ is a Low loss bias tee designed for use with L-Band systems, capable of injecting up to 7A, this Bias tee is ideal for satellite communications | |
| Mini-Circuits’ Z4BT-2R15GW+ is a combination of bias tee and diplexer designed to support L-B and communications application.Ideally suited for satellite communication installations, the Z4BT-2R15GW+ combines wide band, flat response bias... | |
| Mini-Circuits’ ZABT-80W-13-S+ is a coaxial bias-tee providing high power handling, low loss and high isolation across the 20 to 1000 MHz band. Capable of handling up to 5A DC current,... | |
| Mini-Circuits’ ZBT-243-1A-FT+ is a wideband coaxial bias-tee covering frequencies from 10 MHz to 24 GHz with low insertion loss, excellent return loss, and high DC to RF isolation over its... | |
| Mini-Circuits’ ZBT-44-1A-FT+ is a wideband coaxial bias-tee covering frequencies from 10 MHz to 43.5 GHz with low insertion loss, excellent return loss, and high DC to RF isolation over its... | |
| Mini-Circuits’ ZBT-K283+ is an ultra-wideband MMIC coaxial bias tee covering applications from 1.5 GHz to 28 GHz with low insertion loss, excellent return loss and high DC-RF isolation over its... | |
| Mini-Circuits’ ZBT-K353-FT+ is an ultra-wideband coaxial bias-tee covering frequencies from 10 MHz to 35 GHz with low insertion loss, excellent return loss, and high DC to RF isolation over its... | |
| Mini-Circuits’ ZX85-40W-63-S+ is a coaxial bias tee providing high power handling and low insertion loss for applications over a very wide frequency range from 700 to 6000 MHz. It provides... | |
| Mini-Ciruits’ MBT-44+ is an ultra-wideband MMIC Surface mount bias tee covering applications from 10 GHz to 40 GHz with low insertion loss, good return loss, and high DC-RF isolation over... | |
| N-BIAS TEE / BNC-DC / RoHS | |
| RDP-272+ is a low-pass + high-pass combination device. Low pass port is designed for DC to 950 MHz and high pass port is designed for 1700 to 2700 MHz. This... | |
| RDP-2R15+ is a low-pass + high-pass combination device. Low pass port is designed for DC to 20 MHz and high pass port is designed for 950 to 2150 MHz. This... | |
| SDP-2R15+ is a low-pass + high-pass combination device. Low pass port is designed for DC to 800 MHz and high pass port is designed for 1500 to 2150 MHz. This... | |
| TCBT-14+ is the world’s smallest footprint wideband Bias-Tee measuring 3.8x3.8 mm which utilizes a unique design to cover a frequency range of 10 MHz to 10 GHz without resonances that... | |
| The TCBT-14R+ surface mount bias tee provides outstanding application versatility, covering an ultra-wide frequency range of 10 MHz to 10 GHz with excellent isolation performance over the band. Its miniature... | |
| The Z4BT-2R15G+ is a combination of bias tee and diplexer designed to support L-Band communications application. Ideally suited for satellite communication installations, the Z4BT-2R15G+ combines wide band, flat response bias... | |
| The ZABT-2150-5AFT+ is a bias tee designed specifically for satellite communications and wireless infrastructure applications. Built in a rugged shielded case, the ZABT-2150-5AFT+ is equipped with SMA connectors for the... | |
| The ZABT-2R15G+ is a combination bias tee and diplexer designed specifically for satellite communications and wire- less infrastructure applications. The ZABT-2R15G+ combines solid Mini-Circuits bias tee performance with additional functionality... | |
| This wideband Bias-Tee is ideal for applications such as biasing amplifiers, laser diodes, active antennas and more. Mini- Circuits’ ZBT-V543-FT+ is an ultra-wideband coaxial bias-tee covering frequencies from 10 MHz... | |
| ZDPLX-2150-S+ is a low-pass + high-pass combination device. Low pass port is designed for DC to 10 MHz and high pass port is designed for 50 to 2150 MHz. This... | |
| ZDPLX-592-S+ is a high performance hybrid diplexer with the lowpass port at 2.4 - 2.5 GHz and highpass port at 5.1 - 5.9 GHz. Bulit in a rugged connectorized package,... | |
| ZX75-23-S+ is a low-pass + high-pass combination device. Low pass port is designed for 9.8 to 10.2 MHz and high pass port is designed for 650 to 2000 MHz. This... | |
| ZX75-2R15-S+ is a low-pass + high-pass combination device. Low pass port is designed for DC to 20 MHz and high pass port is designed for 950 to 2150 MHz. This... | |
| Wideband Millimeter Wave, 10 MHz to 40 GHz Low Insertion Loss, 1.0 dB typ. Excellent Return Loss, 15 dB typ. | |
| Wideband, 420 to 6000 MHz High Power Handling, 250 W Low Insertion Loss, 0.1 dB Typ |