Mini-Circuits’ ZVA-24443HP(X)+ is a wideband low noise, medium power amplifier, operating from 24 to 43.5 GHz. This model operates over a single positive supply range of +10 to +15 V, allowing users to choose their desired operating voltage. Internal DC-DC conversion circuitry maintains consistent efficiency over the full input voltage range. The amplifier incorporates several DC-protection features such as over-voltage, reverse-voltage, and in-rush current that protects the amplifier from damage if mishandled during operation.
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | ZVA-24443HPX+ |
| Product Name | Low Noise, Medium Power Amplifier, 24 - 43.5 GHz, 50Ω |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Operating Temperature | -40 to 60 C (-40 to 140 F) |
| Frequency Range | 24000 to 43500 MHz |
| Minimum Gain | 47 dB |
| Maximum Gain | 47 dB |