Mini-Circuits Datasheets for Signal Transformers

Signal transformers transfer information from one circuit to another by electromagnetic induction. They are used to increase or decrease the voltage from one side of a power transformer to the other.
Signal Transformers: Learn more

Product Name Notes
1:0.11 CORE & WIRE Transformer, 0.3 - 475 MHz, 75Ω
1:0.25 CORE & WIRE Transformer, 2 - 1100 MHz, 50/12.5 Ω
1:0.5 CORE & WIRE Transformer, 2 - 1100 MHz, 50Ω
1:1 CORE & WIRE Transformer, 0.004 - 300 MHz, 50Ω
1:1 CORE & WIRE Transformer, 0.01 - 150 MHz, 50Ω
1:1 CORE & WIRE Transformer, 0.015 - 100 MHz, 50Ω
1:1 CORE & WIRE Transformer, 0.015 - 300 MHz, 50Ω
1:1 CORE & WIRE Transformer, 0.03 - 125 MHz, 50Ω
1:1 CORE & WIRE Transformer, 0.05 - 200 MHz, 50Ω
1:1 CORE & WIRE Transformer, 0.08 - 200 MHz, 50Ω
1:1 CORE & WIRE Transformer, 0.15 - 350 MHz, 50Ω
1:1 CORE & WIRE Transformer, 0.15 - 400 MHz, 50Ω
1:1 CORE & WIRE Transformer, 0.25 - 400 MHz, 50Ω
1:1 CORE & WIRE Transformer, 0.3 - 300 MHz, 50Ω
1:1 CORE & WIRE Transformer, 0.3 - 400 MHz, 50Ω
1:1 CORE & WIRE Transformer, 0.4 - 500 MHz, 50Ω
1:1 CORE & WIRE Transformer, 0.4 - 800 MHz, 75Ω
1:1 CORE & WIRE Transformer, 0.5 - 1000 MHz, 75Ω
1:1 CORE & WIRE Transformer, 0.8 - 500 MHz, 50Ω
1:1 CORE & WIRE Transformer, 1 - 400 MHz, 75Ω
1:1 CORE & WIRE Transformer, 1 - 800 MHz, 50Ω
1:1 CORE & WIRE Transformer, 1.5 - 500 MHz, 50Ω
1:1 CORE & WIRE Transformer, 10 - 1500 MHz, 75Ω
1:1 CORE & WIRE Transformer, 10 - 1800 MHz, 75Ω
1:1 CORE & WIRE Transformer, 10 - 4000 MHz, 50Ω
1:1 CORE & WIRE Transformer, 10 - 6000 MHz, 50Ω
1:1 CORE & WIRE Transformer, 10 - 8000 MHz, 50Ω
1:1 CORE & WIRE Transformer, 20 - 1200 MHz, 50Ω
1:1 CORE & WIRE Transformer, 350 - 1500 MHz, 50Ω
1:1 CORE & WIRE Transformer, 4.5 - 3000 MHz, 50Ω
1:1 CORE & WIRE Transformer, 4.5 - 3000 MHz, 75Ω
1:1 CORE & WIRE Transformer, 5 - 1800 MHz, 75Ω
1:1 CORE & WIRE Transformer, 5 - 3000 MHz, 75Ω
1:1 CORE & WIRE Transformer, 600 - 1100 MHz, 50Ω
1:1 CORE & WIRE Transformer, 650 - 4000 MHz, 50Ω
1:1 CORE & WIRE Transformer, 800 - 1900 MHz, 50Ω
1:1 LTCC Transformer, 1300 - 2000 MHz, 50Ω
1:1 LTCC Transformer, 1300 - 2300 MHz, 50Ω
1:1 LTCC Transformer, 1650 - 2850 MHz, 50Ω
1:1 LTCC Transformer, 223 - 520 MHz, 50Ω
1:1 LTCC Transformer, 2400 - 2500 MHz, 50Ω
1:1 LTCC Transformer, 3200 - 6000 MHz, 50Ω
1:1 LTCC Transformer, 3300 - 3900 MHz, 50Ω
1:1 LTCC Transformer, 3300 - 4000 MHz, 50Ω
1:1 LTCC Transformer, 4900 - 5875 MHz, 50Ω
1:1 LTCC Transformer, 4900 - 5950 MHz, 50Ω
1:1 LTCC Transformer, 4900 - 6000 MHz, 50Ω
1:1 LTCC Transformer, 680 - 1050 MHz, 50Ω
1:1 LTCC Transformer, 700 - 2700 MHz, 50Ω
1:1 LTCC Transformer, 700 - 3300 MHz, 50Ω
1:1 LTCC Transformer, 950 - 1450 MHz, 75Ω
1:1.33 CORE & WIRE Transformer, 1 - 400 MHz, 75Ω
1:1.33 CORE & WIRE Transformer, 5 - 2800 MHz, 75Ω
1:1.5 CORE & WIRE Transformer, 0.075 - 500 MHz, 50Ω
1:1.5 CORE & WIRE Transformer, 0.25 - 300 MHz, 50Ω
1:1.5 CORE & WIRE Transformer, 0.5 - 1700 MHz, 50Ω
1:1.5 CORE & WIRE Transformer, 0.5 - 2200 MHz, 50Ω
1:1.5 CORE & WIRE Transformer, 0.5 - 550 MHz, 50Ω
1:1.5 CORE & WIRE Transformer, 0.5 - 650 MHz, 50Ω
1:1.5 CORE & WIRE Transformer, 10 - 1800 MHz, 50Ω
1:1.5 CORE & WIRE Transformer, 20 - 1200 MHz, 50Ω
1:1.5 LTCC Transformer, 400 - 2300 MHz, 50Ω
1:13 CORE & WIRE Transformer, 0.3 - 120 MHz, 50Ω
1:16 CORE & WIRE Transformer, 0.03 - 75 MHz, 50Ω
1:16 CORE & WIRE Transformer, 0.1 - 45 MHz, 50Ω
1:16 CORE & WIRE Transformer, 0.1 - 70 MHz, 50Ω
1:16 CORE & WIRE Transformer, 0.25 - 105 MHz, 50Ω
1:16 CORE & WIRE Transformer, 0.3 - 120 MHz, 50Ω
1:16 CORE & WIRE Transformer, 0.6 - 160 MHz, 50Ω
1:16 CORE & WIRE Transformer, 1.5 - 160 MHz, 50Ω
1:16 CORE & WIRE Transformer, 20 - 300 MHz, 50Ω
1:16 CORE & WIRE Transformer, 40 - 300 MHz, 50Ω
1:1:1 CORE & WIRE Transformer, 0.01 - 10 MHz, 50Ω
1:1:1 CORE & WIRE Transformer, 0.1 - 200 MHz, 50Ω
1:1:2 CORE & WIRE Transformer, 0.07 - 200 MHz, 50Ω
1:2 CORE & WIRE Transformer, 0.07 - 200 MHz, 50Ω
1:2 CORE & WIRE Transformer, 0.4 - 450 MHz, 50Ω
1:2 CORE & WIRE Transformer, 10 - 3000 MHz, 50Ω
1:2 CORE & WIRE Transformer, 10 - 4000 MHz, 50Ω
1:2 CORE & WIRE Transformer, 10 - 700 MHz, 50Ω
1:2 CORE & WIRE Transformer, 20 - 1250 MHz, 75Ω
1:2 CORE & WIRE Transformer, 3 - 300 MHz, 50Ω
1:2 CORE & WIRE Transformer, 30 - 1800 MHz, 50Ω
1:2 CORE & WIRE Transformer, 30 - 3000 MHz, 50Ω
1:2 CORE & WIRE Transformer, 5 - 120 MHz, 50Ω
1:2 CORE & WIRE Transformer, 50 - 1000 MHz, 75Ω
1:2 CORE & WIRE Transformer, 8 - 600 MHz, 50Ω
1:2 LTCC Transformer, 1275 - 2200 MHz, 50Ω
1:2 LTCC Transformer, 1500 - 3100 MHz, 50Ω
1:2 LTCC Transformer, 1600 - 2600 MHz, 50Ω
1:2 LTCC Transformer, 2100 - 2700 MHz, 50Ω
1:2 LTCC Transformer, 240 - 770 MHz, 50Ω
1:2 LTCC Transformer, 2400 - 2500 MHz, 50Ω
1:2 LTCC Transformer, 2400 - 7125 MHz, 50Ω
1:2 LTCC Transformer, 3000 - 3900 MHz, 50Ω
1:2 LTCC Transformer, 3000 - 8000 MHz, 50Ω
1:2 LTCC Transformer, 3100 - 6000 MHz, 50Ω
1:2 LTCC Transformer, 3300 - 3900 MHz, 50Ω
1:2 LTCC Transformer, 3300 - 4500 MHz, 50Ω
1:2 LTCC Transformer, 390 - 590 MHz, 50Ω
1:2 LTCC Transformer, 4900 - 5875 MHz, 50Ω
1:2 LTCC Transformer, 4900 - 5950 MHz, 50Ω
1:2 LTCC Transformer, 5600 - 6200 MHz, 50Ω
1:2 LTCC Transformer, 600 - 1200 MHz, 50Ω
1:2 LTCC Transformer, 700 - 1400 MHz, 50Ω
1:2 LTCC Transformer, 700 - 2800 MHz, 50Ω
1:2 LTCC Transformer, 900 - 2300 MHz, 50Ω
1:2.5 CORE & WIRE Transformer, 0.01 - 100 MHz, 50Ω
1:2.5 CORE & WIRE Transformer, 0.01 - 50 MHz, 50Ω
1:25 CORE & WIRE Transformer, 0.02 - 30 MHz, 50Ω
1:3 CORE & WIRE Transformer, 0.05 - 200 MHz, 50Ω
1:3 CORE & WIRE Transformer, 0.05 - 250 MHz, 50Ω
1:3 CORE & WIRE Transformer, 0.06 - 400 MHz, 50Ω
1:3 CORE & WIRE Transformer, 0.2 - 210 MHz, 50Ω
1:3 CORE & WIRE Transformer, 1 - 500 MHz, 50Ω
1:3 CORE & WIRE Transformer, 2 - 500 MHz, 50Ω
1:3 CORE & WIRE Transformer, 5 - 300 MHz, 50Ω
1:3 LTCC Transformer, 250 - 760 MHz, 50Ω
1:3 LTCC Transformer, 600 - 1100 MHz, 50Ω
1:36 CORE & WIRE Transformer, 0.03 - 20 MHz, 50Ω
1:4 CORE & WIRE Transformer, 0.02 - 200 MHz, 50Ω
1:4 CORE & WIRE Transformer, 0.02 - 250 MHz, 50Ω
1:4 CORE & WIRE Transformer, 0.06 - 300 MHz, 50Ω
1:4 CORE & WIRE Transformer, 0.07 - 250 MHz, 50Ω
1:4 CORE & WIRE Transformer, 0.1 - 300 MHz, 50Ω
1:4 CORE & WIRE Transformer, 0.2 - 120 MHz, 50Ω
1:4 CORE & WIRE Transformer, 0.2 - 350 MHz, 50Ω
1:4 CORE & WIRE Transformer, 0.2 - 600 MHz, 50Ω
1:4 CORE & WIRE Transformer, 0.3 - 500 MHz, 50Ω
1:4 CORE & WIRE Transformer, 0.5 - 300 MHz, 50Ω
1:4 CORE & WIRE Transformer, 0.5 - 400 MHz, 50Ω
1:4 CORE & WIRE Transformer, 0.5 - 600 MHz, 50Ω
1:4 CORE & WIRE Transformer, 1.5 - 600 MHz, 50Ω
1:4 CORE & WIRE Transformer, 10 - 1900 MHz, 50Ω
1:4 CORE & WIRE Transformer, 125 - 135 MHz, 50Ω
1:4 CORE & WIRE Transformer, 2 - 775 MHz, 50Ω
1:4 CORE & WIRE Transformer, 20 - 4500 MHz, 50Ω
1:4 CORE & WIRE Transformer, 200 - 1400 MHz, 50Ω
1:4 CORE & WIRE Transformer, 3 - 800 MHz, 50Ω
1:4 CORE & WIRE Transformer, 30 - 1000 MHz, 50Ω
1:4 CORE & WIRE Transformer, 50 - 1000 MHz, 50Ω
1:4 CORE & WIRE Transformer, 500 - 2500 MHz, 50Ω
1:4 CORE & WIRE Transformer, 9 - 625 MHz, 50Ω
1:4 LTCC Transformer, 1200 - 2200 MHz, 50Ω
1:4 LTCC Transformer, 1600 - 2300 MHz, 50Ω
1:4 LTCC Transformer, 223 - 520 MHz, 50Ω
1:4 LTCC Transformer, 2300 - 2700 MHz, 50Ω
1:4 LTCC Transformer, 2400 - 2500 MHz, 50Ω
1:4 LTCC Transformer, 3300 - 4200 MHz, 50Ω
1:4 LTCC Transformer, 4500 - 6000 MHz, 50Ω
1:4 LTCC Transformer, 4900 - 5875 MHz, 50Ω
1:4 LTCC Transformer, 4900 - 5950 MHz, 50Ω
1:4 LTCC Transformer, 650 - 1250 MHz, 50Ω
1:4 LTCC Transformer, 700 - 1000 MHz, 50Ω
1:4 LTCC Transformer, 720 - 1600 MHz, 50Ω
1:5 CORE & WIRE Transformer, 0.3 - 300 MHz, 50Ω
1:8 CORE & WIRE Transformer, 0.1 - 130 MHz, 50Ω
1:8 CORE & WIRE Transformer, 0.15 - 250 MHz, 50Ω
1:8 CORE & WIRE Transformer, 2 - 500 MHz, 50Ω
1:9 CORE & WIRE Transformer, 0.15 - 200 MHz, 50Ω
1:9 CORE & WIRE Transformer, 1 - 200 MHz, 50Ω
1:9 CORE & WIRE Transformer, 1 - 250 MHz, 50Ω
1:9 CORE & WIRE Transformer, 2 - 200 MHz, 50Ω
1:9 CORE & WIRE Transformer, 2 - 280 MHz, 50Ω
Mini-Circuits BLGE4-252R+ is a miniature ceramic RF balun transformer with an impedance ratio (second- ary/primary) of 1:4. This model covers the 2400 to 2500 MHz frequency band and has been...
Mini-Circuits MTX2-133+ is a wideband MMIC balun transformer with an impedance ratio of 1:2 applicable for a wide range of
Mini-Circuits MTX2-143+ is a wideband MMIC balun transformer with an impedance ratio of 2:1 covering a wide range of
Mini-Circuits MTX2-183+ is a wideband MMIC balun transformer with an impedance ratio of 1:2 applicable for a wide range of
Mini-Circuits MTX2-73+ is a wideband MMIC balun transformer with an impedance ratio of 2:1 covering a wide range of
Mini-Circuits MTY2-243+ is a wideband MMIC balun transformer with an impedance ratio of 2:1 covering a wide range of applications from 10 to 24 GHz. Fabricated using HBT process technology,...
Mini-Circuits new RF Transformer, NCS1-112+ converts single ended, unbalanced RF signals, that propogate through systems, to balanced signals that are required for many semiconductor devices. The NCS series offers a...
Mini-Circuits new RF Transformer, NCS2-282+ converts single ended, unbalanced RF signals, that propogate through systems, to balanced signals that are required for many semiconductor devices. The NCS series offers a...
Mini-Circuits’ ADT2-162T+ is a surface-mount balanced-to-balanced transformer with a secondary/pri- mary impedance ratio of 2:1. This model covers the 20 to 1600 MHz band with low insertion loss (1.2 dB...
Mini-Circuits’ Model NCS1.5-402+ is a compact, high-performance solution designed for broadband operation from 1.3 to 4.0 GHz. Built using low temperature co-fired ceramic technology, this component provides electrical stability, repeatability...
Mini-Circuits’ RTX1-182-75+ is a 75Ω surface-mount transmission line transformer covering a wide frequency range from 45 to 1800 MHz. The transformer provides low insertion loss. It achieves low phase and...
Mini-Circuits’ SBTX2-113-2W+ is a surface-mount transmission line transformer (core and Semi-Rigid cable) covering a very wide frequency range from 2.6 to 11.0 GHz. The transformer provides low insertion loss with...
Mini-Circuits’ SCTX1-83-2W+ is a surface-mount transmission line transformer (core and Semi-Rigid cable) covering a very wide frequency range from 10 to 8000 MHz. The transformer provides low insertion loss with...
Mini-Circuits’ SCTX1.33-33-2W+ is a surface-mount transmission line transformer (core and Semi-Rigid cable) covering a very wide frequency range from 10 to 3000 MHz. The transformer provides low insertion loss with...
Mini-Circuits’ SCTX2-93-2W+ is a surface-mount transmission line transformer (core and Semi-Rigid cable) covering a very wide frequency range from 10 to 9000 MHz. The transformer provides low insertion loss with...
Mini-Circuits’ SCTX4-32HP-20W+ is a high-power, surface-mount transformer with a secondary/primary impedance ratio of 1:4, covering the 1.0 to 320 MHz band. DC current pass IN to OUT, the transformer is...
Mini-Circuits’ SCTX4-52HP-20W+ is a high-power, surface-mount transformer with a primary/secondary impedance ratio of 1:4, covering the 30 to 512 MHz band. The transformer is capable of handling RF input power...
Mini-Circuits’ SERT4-2HP-50W+ is a high-power, surface-mount transformer with a secondary/primary impedance ratio of 1/4 for applications from 20 to 600 MHz. The transformer is capable of handling RF input power...
Mini-Circuits’ SFMP-5075+ is a coaxial 50/75W matching transformer covering the DC to 2500 MHz frequency range, supporting impedance matching in a wide range of systems including CATV, broadband networks, and...
Mini-Circuits’ SYTX1-52HP-15W+ is a high-power, surface-mount transformer with a secondary/primary impedance ratio of 1:1, covering the 20 to 520 MHz band. With proper heat sinking, the transformer is capable handling...
Mini-Circuits’ SYTX2-451-5W+ is a high-power, DC isolated surface-mount transformer with a secondary/ primary impedance ratio of 2 for applications from 10 to 450 MHz. With proper heat sinking, the trans-...
Mini-Circuits’ SYTX2-52HP-20W+ is a high-power, surface-mount transformer with a secondary/primary impedance ratio of 1:2, covering the 30 to 520 MHz band. With proper heat sinking, the transformer is capable of...
Mini-Circuits’ SYTX3-41-80W+ is a high-power, surface-mount transformer with a secondary/primary impedance ratio of 1:3, covering the 5 to 40 MHz band. DC current isolated IN to OUT, the transformer is...
Mini-Circuits’ TC1-182T-75H+ is a 75Ω surface-mount transmission line transformer covering a wide range of applications from 5 to 1800 MHz. The transformer provides input power handling up to 2 watts,...
Mini-Circuits’ TC1-1T-152X+ is a surface-mount transmission line transformer (with bias center tap) covering a very wide frequency range from 5 to 1500 MHz. The transformer provides low insertion loss with...
Mini-Circuits’ TCM1-382WX+ is a surface-mount, transmission line, core and wire transformer covering a very wide frequency range, specified from 0.5 to 3800 MHz and usable from 0.2 to 3800 MHz.
Mini-Circuits’ TCM1.5-63WX+ is a surface-mount, transmission line, core and wire transformer covering a very wide frequency range, specified from 200 to 6000 MHz and usable from 100 to 6000 MHz.
Mini-Circuits’ TCM2-182-75X+ is a 75Ω surface-mount transmission line transformer covering a wide range of applications from 50 to 1800 MHz. The transformer provides input power handling up to 0.4W, low...
Mini-Circuits’ TCM2-452AX+ is a surface-mount transmission line core and wire transformer covering a very wide frequency range from 1000 to 4500 MHz. The transformer provides low insertion loss with excellent...
Mini-Circuits’ TCM2-63WX+ is a surface-mount transmission line core and wire transformer covering a very wide frequency range from 30 to 6000 MHz. The transformer provides low insertion loss. It achieves...
Mini-Circuits’ TCM2-672AX+ is a surface-mount transmission line core and wire transformer covering a very wide frequency range from 1500 to 6700 MHz. The transformer provides low insertion loss with excellent...
Mini-Circuits’ TCM2-722X+ is a surface-mount, transmission line, core and wire transformer covering a very wide frequency range, specified from 400 to 7200 MHz and usable from 100 to 7200 MHz.
Mini-Circuits’ TCO1-462+ is a tiny ceramic RF balun transformer with an impedance ratio of 1:1, covering a variety of wireless communications applications from 3300 to 5900 MHz. This model provides...
Mini-Circuits’ TCO2-532+ is a tiny ceramic RF balun transformer with an impedance ratio of 1:2, cover- ing a variety of wireless communications applications from 4600 to 5900 MHz. This model...
Mini-Circuits’ TCW-4300+ is a high-performance ceramic RF balun transformer with a 1:2 impedance ratio, optimized for 2.15 to 4.3 GHz – a critical range for wireless infrastructure, SATCOM uplinks and...
Mini-Circuits’ TCW1-133+ is a tiny ceramic RF balun transformer with an impedance ratio of 1:1, covering a variety of wireless communications applications from 8 to 13 GHz. This model provides...
Mini-Circuits’ TCW1-272+ is a tiny ceramic RF balun transformer with an impedance ratio of 1:1, covering a variety of wireless communications applications from 1700 to 2700 MHz. This model provides...
Mini-Circuits’ TCW1-33+ is a tiny ceramic RF balun transformer with an impedance ratio of 1:1, covering a variety of wireless communications applications from 2300 to 3000 MHz. This model provides...
Mini-Circuits’ TCW1-362+ is a tiny ceramic RF balun transformer with an impedance ratio of 1:1, covering a variety of wireless communications applications from 2150 to 3600 MHz. This model provides...
Mini-Circuits’ TCW1-3901+ is a tiny ceramic RF balun transformer with an impedance ratio of 1:1, covering a variety of wireless communications applications from 3300 to 3900 MHz. This model provides...
Mini-Circuits’ TCW1-422+ is a tiny ceramic RF balun transformer with an impedance ratio of 1:1, covering a variety of wireless communications applications from 3100 to 4200 MHz. This model provides...
Mini-Circuits’ TCW2-133+ is a tiny ceramic RF balun transformer with an impedance ratio of 1:2, covering a variety of wireless communications applications from 7 to 13 GHz. This model provides...
Mini-Circuits’ TCW2-2700+ is a tiny ceramic RF balun transformer with an impedance ratio of 1:2, covering a variety of wireless communications applications from 500 to 2700 MHz. This model provides,...
Mini-Circuits’ TCW2-362+ is a tiny ceramic RF balun transformer with an impedance ratio of 1:2, covering a variety of wireless communications applications from 2150 to 3600 MHz. This model provides...
Mini-Circuits’ TCW2-7200+ is a tiny ceramic RF balun transformer with an impedance ratio of 1:2, covering a variety of wireless communications applications from 5500 to 7200 MHz. This model provides...
Mini-Circuits’ TCW4-262+ is a tiny ceramic RF balun transformer with an impedance ratio of 1:4, covering a variety of wireless communications applications from 2300 to 2600 MHz. This model provides...
Mini-Circuits’ TCW4-582+ is a tiny ceramic RF balun transformer with an impedance ratio of 1:4, covering a variety of wireless communications applications from 5000 to 5800 MHz. This model provides...
Mini-Circuits’ TRS1-23-75+ is a balanced-to-unbalanc ed 75Ω transmission line transformer, 0.2x0.2x0.2” in size. This rugged, wire welded, rectangular core design is rated for up to 0.5 W maximum power, in...
Mini-Circuits’ TRS2-1T-75+ is a 75Ω surface mount balanced-to-balanced transformer with a 2:1 secondary/primary impedance ratio covering the 5 to 1200 MHz band, meeting bandwidth requirements for DOCSIS® 3.1 compliant systems...
Mini-Circuits’ TTC1-33W+ is a tiny surface-mount transmission line core and wire transformer covering a very wide frequen- cy range from 4.5 to 3000 MHz. The transformer provides low insertion loss.
Mini-Circuits’ TTC1-33W-75+ is a tiny surface-mount transmission line core and wire transformer covering a very wide frequency range from 30 to 3000 MHz. The transformer provides low insertion loss. It...
Mini-Circuits’ TTC1-682W+ is a tiny surface-mount transmission line core and wire transformer covering a very wide frequency range from 800 to 6800 MHz. The transformer provides low insertion loss. It...
Mini-Circuits’ TTC2-63W+ is a tiny surface-mount transmission line core and wire transformer covering a very wide frequen- cy range from 100 to 6000 MHz. The transformer provides low insertion loss.
Mini-Circuits’ TXA4-512HP+ is a high-power, surface-mount balanced transmission line transformer supporting applications from 30 to 512 MHz. This model provides a primary/secondary impedance ratio of 1/4 and RF input power...
Mini-Circuits’ Z7550-BFNF+ is a coaxial 50/75W matching transformer covering the DC to 2500 MHz frequency range, supporting impedance matching in a wide range of systems including CATV, broadband networks, match-...
Mini-Circuits’ Z7550-BMBF+ is a coaxial 50/75W matching transformer covering the DC to 3000 MHz frequency range, supporting impedance matching in a wide range of systems including CATV, broadband networks, match-...
Mini-Circuits’ Z7550-BMNF+ is a coaxial 50/75W matching transformer covering the DC to 2500 MHz frequency range, supporting impedance matching in a wide range of systems including CATV, broadband networks, match-...
Mini-Circuits’ Z7550-FFSF+ is a coaxial 50/75W matching transformer covering the DC to 2500 MHz frequency range, supporting impedance matching in a wide range of systems including CATV, broadband networks, and...
Mini-Circuits’ Z7550-NFNF+ is a coaxial 50/75Ω matching transformer covering the DC to 2500 MHz frequency range, supporting impedance matching in a wide range of systems including CATV, broadband networks, match-...
Mini-Circuits' MTX2-4143+ is a wideband MMIC balun transformer, with an impedance ratio of 1:2. This balun is ideal for a wide range of applications from 4 to 14 GHz. Fabricated...
TC1-1T-75X+ is a 75Ω surface-mount, DC-isolated transformer with a secondary center tap, covering the 5 to 120 MHz band, supporting upstream bandwidth requirements for DOCSIS® 3.1 systems and equipment. This...
TC4-13TX+ is a surface-mount, DC-isolated transformer with a center-tap on its secondary winding, covering the 100 to 1000 MHz band. This model provides a 4:1 secondary/primary impedance ratio, 0.6 dB...
TC4-6T-75X+ is a 75Ω surface-mount DC isolated transformer with a secondary center tap that covers the 0.6 to 600 MHz band. This model provides a 4:1 secondary/primary impedance ratio, 1.0...
The Mini-Circuits NCR2 family of ultra-wideband balun transformers covers a frequency range spanning 3.5 to 18 GHz with an impedance ratio of 1:2. They are commonly used for unbalanced to...
The TC1-182T-75X+ is a balanced-to-unbalanc ed 75Ω transmission line transformer. This rugged, wire welded, rectangular core with top hat design is rated for up to 0.25W maximum power, in an...
The TC1.33-182X-75+ is a balanced-to-unbalanc ed 75Ω transmission line transformer. This rugged, wire welded, rectangular core with top hat design is rated for up to 0.25W maximum power, in an...
The TC1.33-282+ is a mini wideband tri-filar transformer, measuring approximately 4 mm on all sides. The plastic substrate, 5-pad design is aqueous washable and RoHS compliant, featuring a square core...
The TC4-122-75X+ is a 75Ω surface-mount balanced to balanced transformer covering the 40 to 1250 MHz band, supporting bandwidth requirements for DOCSIS® 3.1 compliant systems and equipment. The transformer provides...
The TRC1-1-122-75+ is a 75Ω surface mount transmission line transformer with a 1:1 secondary/primary impedance ratio covering the 5 to 1250 MHz band, meeting bandwidth requirements for DOCSIS® 3.1 compliant...
The TRC1-1K122-75+ is a 75Ω surface mount transmission line transformer with a 1:1 secondary/primary impedance ratio covering the 20 to 1250 MHz band, meeting bandwidth requirements for DOCSIS® 3.1 compliant...
The TRS2-252+ is a mini unbalanced-to-unbala nced, very wide bandwidth transformer measuring only 0.2” on all sides, with a flat top for pick and place compatibility. The rugged, wire-welded, rectangular-core...
The TX4-62HP+ is a high-power, surface-mount balanced transmission line transformer with a high impedance ratio (4:1) cover- ing the 20 to 600 MHz band. It achieves 10W power handling with...
This high-performance, low-cost transformer is ideal for use with push-pull amplifiers where balanced-to-unbalanc ed RF signal transformation is required. It is an ideal match for the inputs of Mini-Circuits dual...
TRS178-182-75+ is a 75Ω surface-mount balanced to balanced transformer covering the 45 to 1800 MHz band, supporting bandwidth requirements for DOCSIS® 3.1/4.0 compliant systems and equipment. The transformer provides a...
TRS278-122-75+ is a 75Ω surface-mount balanced to balanced transformer covering the 40 to 1250 MHz band, supporting bandwidth requirements for DOCSIS® 3.1 compliant systems and equipment. The transformer provides a...
TRS278-182-75+ is a 75Ω surface-mount balanced to balanced transformer covering the 45 to 1800 MHz band, supporting bandwidth requirements for DOCSIS® 3.1/4.0 compliant systems and equipment. The transformer provides a...
Z7550-FFNM is a DC passing matching transformer that allows impedance matching between 50Ω and 75Ω sys- tems with minimum reflection into the circuit. This matching transformer will find its application...
Z7550-FMSF+ is a DC passing matching transformer that allows impedance matching between 50Ω and 75Ω sys- tems with minimum reflection in to the circuit. This matching transformer will find its...
Z7550-FMSFDC+ is a DC Blocking matching transformer that allows impedance matching between 50Ω and 75Ω systems with minimum reflection in to the circuit. This matching transformer will find its application...
Z7550-NMNF+ is a DC passing matching transformer that allows impedance matching between 50Ω and 75Ω sys- tems with minimum reflection in to the circuit. This matching transformer will find its...
Excellent return loss, 23dB typical Highly accurate 75Ω to 100Ω balanced Cost-effective design
Low insertion loss, 1.5 dB typ. Low unbalance, 0.2 dB, 2° Power handling up to 0.4W