Mini-Circuits’ ZVA-15453X+ is a coaxial, Medium Power Amplifier offering flat gain across a wide frequency range from 15 to 45 GHz. This model operates on a single +10 V supply with 140 mA typical current consumption and can deliver up to +21 dBm output power in saturation at 29 GHz. The amplifier incorporates DC-protection feature of reverse voltage to safeguard the device against potential damage if mishandled during operation. The ZVA-15453X+ comes in a rugged, compact housing (1.85 × 0.90 × 0.67”) with 2.4 mm Female RF connectors.
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | ZVA-15453X+ |
| Product Name | Connectorized 2.4mm, Wideband, Medium Power Amplifier, 15 GHz to 45 GHz, 50Ω |
| Amplifier Type | Power Amplifier |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Frequency Range | 15000 to 43500 MHz |
| Minimum Gain | 10 dB |
| Maximum Gain | 19 dB |