ZJL-4G+ is a 50Ω coaxial amplifier with a wide bandwidth from 20 to 4000 MHz, designed for radar, instrumentation, and lab use. It features a compact BW459 case measuring 1.07" × 0.61" including the mounting bracket, and uses SMA connectors. The device provides a typical gain of 12.4 dB and a third-order intercept point of +30.5 dBm. Operating from a 12 V supply, it draws a maximum of 75 mA and maintains a VSWR below 1.6:1 across the band. It is rated for operation from -40°C to 75°C and is RoHS compliant.
Connectorized SMA, Linear, Gain Block Amplifier, 20 MHz to 4000 MHz, 50Ω
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | ZJL-4G+ |
| Product Name | Connectorized SMA, Linear, Gain Block Amplifier, 20 MHz to 4000 MHz, 50Ω |
| Operating Temperature | -40 to 75 C (-40 to 167 F) |