Mini-Circuits Connectorized 1.0mm, Low Noise, Medium Power, Linear Amplifier, 500 MHz to 80 GHz, 50Ω ZVA-5803X+

Description
Mini-Circuits’ ZVA-5803X+ is a coaxial ultra-wideband amplifier, operating from 0.5 to 80 GHz and utilizing 1.0 mm female connectors. This model operates over a single positive supply voltage of +10 to +15 V, allowing users to choose their desired operating voltage. Internal DC-DC conversion circuitry maintains constant efficiency over the full input voltage range. The amplifier incorporates several DC-protection features, such as over-voltage, reverse voltage and in-rush current, that protect the amplifier from damage if mishandled during operation. The wideband operation and medium output power make this amplifier an ideal choice for testing and instrumentation applications for communications and radar.
Request a Quote Datasheet
Description
Mini-Circuits’ ZVA-5803X+ is a coaxial ultra-wideband amplifier, operating from 0.5 to 80 GHz and utilizing 1.0 mm female connectors. This model operates over a single positive supply voltage of +10 to +15 V, allowing users to choose their desired operating voltage. Internal DC-DC conversion circuitry maintains constant efficiency over the full input voltage range. The amplifier incorporates several DC-protection features, such as over-voltage, reverse voltage and in-rush current, that protect the amplifier from damage if mishandled during operation. The wideband operation and medium output power make this amplifier an ideal choice for testing and instrumentation applications for communications and radar.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectorized 1.0mm, Low Noise, Medium Power, Linear Amplifier, 500 MHz to 80 GHz, 50Ω - ZVA-5803X+ - Mini-Circuits
Brooklyn, NY, United States
Connectorized 1.0mm, Low Noise, Medium Power, Linear Amplifier, 500 MHz to 80 GHz, 50Ω
ZVA-5803X+
Connectorized 1.0mm, Low Noise, Medium Power, Linear Amplifier, 500 MHz to 80 GHz, 50Ω ZVA-5803X+
Mini-Circuits’ ZVA-5803X+ is a coaxial ultra-wideband amplifier, operating from 0.5 to 80 GHz and utilizing 1.0 mm female connectors. This model operates over a single positive supply voltage of +10 to +15 V, allowing users to choose their desired operating voltage. Internal DC-DC conversion circuitry maintains constant efficiency over the full input voltage range. The amplifier incorporates several DC-protection features, such as over-voltage, reverse voltage and in-rush current, that protect the amplifier from damage if mishandled during operation. The wideband operation and medium output power make this amplifier an ideal choice for testing and instrumentation applications for communications and radar.

Mini-Circuits’ ZVA-5803X+ is a coaxial ultra-wideband amplifier, operating from 0.5 to 80 GHz and utilizing 1.0 mm female connectors. This model operates over a single positive supply voltage of +10 to +15 V, allowing users to choose their desired operating voltage. Internal DC-DC conversion circuitry maintains constant efficiency over the full input voltage range. The amplifier incorporates several DC-protection features, such as over-voltage, reverse voltage and in-rush current, that protect the amplifier from damage if mishandled during operation. The wideband operation and medium output power make this amplifier an ideal choice for testing and instrumentation applications for communications and radar.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Amplifiers
Product Number ZVA-5803X+
Product Name Connectorized 1.0mm, Low Noise, Medium Power, Linear Amplifier, 500 MHz to 80 GHz, 50Ω
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar Systems
Operating Temperature -40 to 60 C (-40 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Low Noise, Linear, pHEMT Amplifier, 6000 MHz to 18 GHz, 50Ω, QFN Style Package - PMA-183PLN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
MMIC Tech. MMIC
Package Type Surface Mount
View Details
4 suppliers
Connectorized SMA, Low Noise, Linear Amplifier, 60 MHz to 300 MHz, 50Ω - ZHL-03-5WFX+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Frequency Range 60 to 300 MHz
View Details
SMT MMIC, Medium Power, Linear, pHEMT Amplifier, 5 MHz to 250 MHz, 75Ω, SOT-89 Style Package - PGA-106R-75+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
Frequency Range 5 to 250 MHz
View Details
3 suppliers
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 4000 MHz, 50Ω, Ceramic, 3x3 mm Package - CMA-5043+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Operating Temperature -55 to 105 C (-67 to 221 F)
MMIC Tech. MMIC
View Details