ZVE-0234LNX-K+ -- CONNECTORIZED 2.92MM FEMALE, WIDEBAND AMPLIFIER, 2 TO 30 GHZ, 50Ω
Mini-Circuits
Connectorized 2.92mm Female, Wideband Amplifier, 2 to 30 GHz, 50Ω
ZVE-0234LNX-K+
Description
Ultra-Wideband Coverage, 2 to 30 GHz
Excellent Gain Flatness, +/- 0.4 dB Typ.
Utilizes MCLs’ own GaAs, pHEMT device, AVA-0233LN-D+
Request a Quote
Email Supplier
Datasheet
Description
Ultra-Wideband Coverage, 2 to 30 GHz
Excellent Gain Flatness, +/- 0.4 dB Typ.
Utilizes MCLs’ own GaAs, pHEMT device, AVA-0233LN-D+
Request a Quote
Email Supplier
Datasheet
Suppliers
Connectorized 2.92mm Female, Wideband Amplifier, 2 to 30 GHz, 50Ω
ZVE-0234LNX-K+
Ultra-Wideband Coverage, 2 to 30 GHz
Excellent Gain Flatness, +/- 0.4 dB Typ.
Utilizes MCLs’ own GaAs, pHEMT device, AVA-0233LN-D+
- Ultra-Wideband Coverage, 2 to 30 GHz
- Excellent Gain Flatness, +/- 0.4 dB Typ.
- Utilizes MCLs’ own GaAs, pHEMT device, AVA-0233LN-D+
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
ZVE-0234LNX-K+ |
|
Product Name
|
Connectorized 2.92mm Female, Wideband Amplifier, 2 to 30 GHz, 50Ω |
|
Operating Temperature
|
-40 to 85 C (-40 to 185 F)
|
|
Frequency Range
|
2000 to 30000 MHz
|
|
Minimum Gain
|
16 dB
|
|
Maximum Gain
|
16 dB
|
|
Output Power
|
15 dBm
|
Unlock Full Specs
to access all available technical data
Similar Products
Amplifier Type
Low Noise Amplifier; Power Amplifier
Operating Temperature
-20 to 65 C (-4 to 149 F)
Frequency Range
1200 to 1700 MHz
View Details
Amplifier Type
Power Amplifier
Operating Temperature
-20 to 65 C (-4 to 149 F)
Package Type
Connectorized
View Details
Amplifier Type
Power Amplifier
Operating Temperature
-40 to 85 C (-40 to 185 F)
Frequency Range
40 to 3000 MHz
View Details
2 suppliers
Amplifier Type
Low Noise Amplifier; Power Amplifier
Operating Temperature
-20 to 65 C (-4 to 149 F)
Package Type
Connectorized
View Details