The ZVE-373LNX-K+ is a Class A, three-stage, unconditionally stable wideband amplifier designed for operation from 28 to 37 GHz with 50 Ω impedance and 2.92 mm female connectors. It provides a typical gain of 20 dB with a flatness of ±1.5 dB across the band, a noise figure of 2.5 dB, and an output power at 1 dB compression of +9 dBm. The device offers a typical output third-order intercept point of +20 dBm and operates from a +12 V supply with a current draw of 75 to 106 mA. The unit has a rugged case measuring 1.2 × 0.46 × 0.45 inches and includes protection against reverse bias and accidental open or short loads. It is rated for a baseplate temperature up to +85 °C and requires external heatsinking to maintain performance.
Mini-Circuits’ ZVE-373LN(X)-K+ is a Class A, three-stage, unconditionally stable amplifier providing flat gain over an extremely wide frequency range from 28 to 37 GHz. This model is capable of delivering up to 9 mW output power at P1dB with high output IP3 supporting a wide range of sensitive, high-dynamic range receiver applications and many systems where high performance over wideband is needed. It operates on a +12 V supply and features built-in safety features including protection against reverse bias and immunity to accidental open or short loads for 2 minutes. The amplifier comes in a rugged, compact case (1.2x0.46x0.45”) with K-type (2.92 mm) connectors and an optional heatsink for efficient cooling.
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | ZVE-373LNX-K+ |
| Product Name | Connectorized 2.92mm, Low Noise, Medium Power, Linear Amplifier, 28 GHz to 37 GHz, 50Ω |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |