Mini-Circuits Connectorized SMA Female, Wideband, Low Noise Amplifier, 6 to 18 GHz, 50Ω ZVA-06183LN+

Description
Mini-Circuits’ ZVA-06183LN(X)+ is a low noise, coaxial, wideband amplifier offering 43 dB of gain and excellent gain flatness across a wide frequency range from 6 to 18 GHz. This model operates on a single supply range of +7.5 to +10 V with 280 mA typical current consumption and can deliver up to 19.5 dBm output power at saturation. The amplifier incorporates DC- protection features, including over-voltage and reverse voltage protection, to safeguard the device against potential damage if mishandled during operation. The ZVA-06183LN(X)+ comes in a rugged, compact case (1.20” x 0.84” x 0.45”) with SMA-F RF connectors.
Request a Quote Datasheet
Description
Mini-Circuits’ ZVA-06183LN(X)+ is a low noise, coaxial, wideband amplifier offering 43 dB of gain and excellent gain flatness across a wide frequency range from 6 to 18 GHz. This model operates on a single supply range of +7.5 to +10 V with 280 mA typical current consumption and can deliver up to 19.5 dBm output power at saturation. The amplifier incorporates DC- protection features, including over-voltage and reverse voltage protection, to safeguard the device against potential damage if mishandled during operation. The ZVA-06183LN(X)+ comes in a rugged, compact case (1.20” x 0.84” x 0.45”) with SMA-F RF connectors.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectorized SMA Female, Wideband, Low Noise Amplifier, 6 to 18 GHz, 50Ω - ZVA-06183LN+ - Mini-Circuits
Brooklyn, NY, United States
Connectorized SMA Female, Wideband, Low Noise Amplifier, 6 to 18 GHz, 50Ω
ZVA-06183LN+
Connectorized SMA Female, Wideband, Low Noise Amplifier, 6 to 18 GHz, 50Ω ZVA-06183LN+
Mini-Circuits’ ZVA-06183LN(X)+ is a low noise, coaxial, wideband amplifier offering 43 dB of gain and excellent gain flatness across a wide frequency range from 6 to 18 GHz. This model operates on a single supply range of +7.5 to +10 V with 280 mA typical current consumption and can deliver up to 19.5 dBm output power at saturation. The amplifier incorporates DC- protection features, including over-voltage and reverse voltage protection, to safeguard the device against potential damage if mishandled during operation. The ZVA-06183LN(X)+ comes in a rugged, compact case (1.20” x 0.84” x 0.45”) with SMA-F RF connectors.

Mini-Circuits’ ZVA-06183LN(X)+ is a low noise, coaxial, wideband amplifier offering 43 dB of gain and excellent gain flatness across a wide frequency range from 6 to 18 GHz. This model operates on a single supply range of +7.5 to +10 V with 280 mA typical current consumption and can deliver up to 19.5 dBm output power at saturation. The amplifier incorporates DC- protection features, including over-voltage and reverse voltage protection, to safeguard the device against potential damage if mishandled during operation. The ZVA-06183LN(X)+ comes in a rugged, compact case (1.20” x 0.84” x 0.45”) with SMA-F RF connectors.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Amplifiers
Product Number ZVA-06183LN+
Product Name Connectorized SMA Female, Wideband, Low Noise Amplifier, 6 to 18 GHz, 50Ω
Amplifier Type Low Noise Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 6000 to 18000 MHz
Minimum Gain 37.5 dB
Maximum Gain 43 dB
Unlock Full Specs
to access all available technical data

Similar Products

DOCSIS 3.1 MMIC Power Doubler Amplifier, 75Ω, 45 to 1218 MHz - ADCA3270 - Mini-Circuits
Specs
Amplifier Type Power Amplifier
MMIC Tech. MMIC
View Details
SMT MMIC, Medium Power, Linear, pHEMT Amplifier, 5 MHz to 250 MHz, 75Ω, SOT-89 Style Package - PGA-106R-75+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
Frequency Range 5 to 250 MHz
View Details
3 suppliers
SMT MMIC, Medium Power, Linear, HBT Amplifier, 10 MHz to 6000 MHz, 50Ω, SOT-89 Style Package - GVA-63+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
Frequency Range 10 to 6000 MHz
View Details
3 suppliers
SMT MMIC, Medium Power, pHEMT Amplifier, 100 kHz to 22 GHz, 50Ω, 5x5 mm QFN Style Package - AVA-223MP+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 0.1000 to 22000 MHz
View Details
2 suppliers