Mini-Circuits Connectorized SMA, High Power Amplifier, 3400 MHz to 3700 MHz, 50Ω ZHL-40W-372-S+

Description
Mini-Circuits’ ZHL-40W-372-S+ is a high-power connectorized amplifier supporting a wide range of applications from 3400 to 3700 MHz. This model provides +46 dBm output power at saturation and extremely flat gain (50 ±1.0 dB) across its full bandwidth, making it ideal for systems where consistent performance across frequency is required. The amplifier operates on a +28 V DC supply and comes housed in a compact aluminum alloy case (5.94x3.58x1.18”) with SMA connectors, and an optional heatsink and fan for efficient cooling.
Request a Quote Datasheet
Description
Mini-Circuits’ ZHL-40W-372-S+ is a high-power connectorized amplifier supporting a wide range of applications from 3400 to 3700 MHz. This model provides +46 dBm output power at saturation and extremely flat gain (50 ±1.0 dB) across its full bandwidth, making it ideal for systems where consistent performance across frequency is required. The amplifier operates on a +28 V DC supply and comes housed in a compact aluminum alloy case (5.94x3.58x1.18”) with SMA connectors, and an optional heatsink and fan for efficient cooling.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectorized SMA, High Power Amplifier, 3400 MHz to 3700 MHz, 50Ω - ZHL-40W-372-S+ - Mini-Circuits
Brooklyn, NY, United States
Connectorized SMA, High Power Amplifier, 3400 MHz to 3700 MHz, 50Ω
ZHL-40W-372-S+
Connectorized SMA, High Power Amplifier, 3400 MHz to 3700 MHz, 50Ω ZHL-40W-372-S+
Mini-Circuits’ ZHL-40W-372-S+ is a high-power connectorized amplifier supporting a wide range of applications from 3400 to 3700 MHz. This model provides +46 dBm output power at saturation and extremely flat gain (50 ±1.0 dB) across its full bandwidth, making it ideal for systems where consistent performance across frequency is required. The amplifier operates on a +28 V DC supply and comes housed in a compact aluminum alloy case (5.94x3.58x1.18”) with SMA connectors, and an optional heatsink and fan for efficient cooling.

Mini-Circuits’ ZHL-40W-372-S+ is a high-power connectorized amplifier supporting a wide range of applications from 3400 to 3700 MHz. This model provides +46 dBm output power at saturation and extremely flat gain (50 ±1.0 dB) across its full bandwidth, making it ideal for systems where consistent performance across frequency is required. The amplifier operates on a +28 V DC supply and comes housed in a compact aluminum alloy case (5.94x3.58x1.18”) with SMA connectors, and an optional heatsink and fan for efficient cooling.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Amplifiers
Product Number ZHL-40W-372-S+
Product Name Connectorized SMA, High Power Amplifier, 3400 MHz to 3700 MHz, 50Ω
Amplifier Type Power Amplifier
Operating Temperature -20 to 60 C (-4 to 140 F)
Frequency Range 3400 to 3700 MHz
Minimum Gain 1 dB
Maximum Gain 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Low Noise, Medium Power, Linear Amplifier, 700 MHz to 1600 MHz, 50Ω, 2x2 mm QFN Style Package - PMA2-162LNA+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
MMIC Tech. MMIC
View Details
3 suppliers
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 1 MHz to 1000 MHz, 50Ω, 3x3 mm QFN Style Package - LHA-13HLN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
RoHS Compliant RoHS
MMIC Tech. MMIC
View Details
4 suppliers
SMT MMIC, Medium Power Driver Amplifier, 9 to 16 GHz, 50Ω, 4x4 mm QFN Style Package - PMA4-9163+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 9000 to 16000 MHz
Minimum Gain 20.2 dB
View Details
SMT MMIC, Low Noise, Linear, HBT Amplifier, DC to 2000 MHz, 50Ω, Ceramic - RAM-6A+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
RoHS Compliant RoHS
Operating Temperature -54 to 100 C (-65 to 212 F)
View Details
3 suppliers