TE Connectivity RF Connectors 6059442-1

Description
Body Features Body Material : Stainless Steel Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper Dimensions RF Connector Mated Outer Diameter (Approximate) : 7.62 MM  [.3 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Rear Mount Panel Mount Feature Type : Floating Flange RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 22 Other Dielectric Material : TFE Fluorocarbon Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : .085 Semi-Rigid Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : OSP Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper Dimensions RF Connector Mated Outer Diameter (Approximate) : 7.62 MM  [.3 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Rear Mount Panel Mount Feature Type : Floating Flange RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 22 Other Dielectric Material : TFE Fluorocarbon Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : .085 Semi-Rigid Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : OSP Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 6059442-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
6059442-1
RF Connectors 6059442-1
Body Features Body Material : Stainless Steel Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper Dimensions RF Connector Mated Outer Diameter (Approximate) : 7.62 MM  [.3 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Rear Mount Panel Mount Feature Type : Floating Flange RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 22 Other Dielectric Material : TFE Fluorocarbon Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : .085 Semi-Rigid Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : OSP Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Body Material : Stainless Steel
  • Body Plating Material : Gold
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Copper

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 7.62 MM  [.3 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : Without
  • Panel Attachment Style : Rear Mount
  • Panel Mount Feature Type : Floating Flange
  • RF Connector Coupling Mechanism : Push-On
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 22

Other


  • Dielectric Material : TFE Fluorocarbon

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Compatible With RF Cable Type : .085 Semi-Rigid
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Panel
  • RF Connector Style : Jack
  • RF Interface : OSP
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now
RF Connectors / Coaxial Connectors OSP JACK FLTG FLNG SLDR NO CD - 792-6059442-1 - Utmel Electronic Limited
Hong Kong, China
RF Connectors / Coaxial Connectors OSP JACK FLTG FLNG SLDR NO CD
792-6059442-1
RF Connectors / Coaxial Connectors OSP JACK FLTG FLNG SLDR NO CD 792-6059442-1
RF Connectors / Coaxial Connectors OSP JACK FLTG FLNG SLDR NO CD

RF Connectors / Coaxial Connectors OSP JACK FLTG FLNG SLDR NO CD

Supplier's Site
RF Connectors / Coaxial Connectors - 6059442-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
6059442-1
RF Connectors / Coaxial Connectors 6059442-1
RF Connectors / Coaxial Connectors OSP JACK FLTG FLNG SLDR NO CD

RF Connectors / Coaxial Connectors OSP JACK FLTG FLNG SLDR NO CD

Buy Now Datasheet

Technical Specifications

  TE Connectivity Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 6059442-1 792-6059442-1 6059442-1
Product Name RF Connectors RF Connectors / Coaxial Connectors OSP JACK FLTG FLNG SLDR NO CD RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data