NKK Switches Datasheets for Pushbutton Switches
Pushbutton switches are mechanical switches defined by the method used to activate the switch. The activation method is typically in the form of a plunger that is pushed down to open or close the switch.
Pushbutton Switches: Learn more
| Product Name | Notes |
|---|---|
| LP01-Series Spot Illuminated Pushbutton Switches Vivid, super bright LED spot illumination in red, amber or green provides easy status recognition. Smooth, slightly concave surface of cap designed to fit fingertip. | |
| M2B-Series Miniature Pushbutton Switches Anti-jamming actuator design protects against mechanism damage from downward force on the toggle or plunger. Single-unit construction of the bushing and top of the housing gives... | |
| Size/Specifications Features Miniature 6A @ 125V AC 3A @ 250V AC 0.4VA @ 28V AC/DC 12mm diameter threaded bushing B1 No cap needed with optional splashproof boot Several terminal options... | |
| Size/Specifications Features Standard 3A @ 125/250V AC 3A @ 30V DC Panel seal Illumination in several options 22mm diameter threaded bushing Solder lug/quick connect terminals Operating temperature –25°C ~ +50°C... |
| << Prev | Next >> |