The MB2000 series is a line of miniature pushbuttons with a stainless steel frame and diallyl phthalate resin case rated UL94V-0. It offers silver or gold-plated contacts with electrical ratings of 6A at 125V AC, 3A at 250V AC, or 0.4VA maximum at 28V AC/DC. The unit has an 8.5mm threaded bushing with keyway, operates with slow make and slow break timing, and supports plunger travel of 1.80mm for screw-on caps. It withstands temperatures from -30°C to +85°C, meeting IP67 sealing for splashproof variants. Terminals include solder lugs, quick connects, or wirewrap options. The case provides 1,500V AC dielectric strength between contacts and frame.
BUSHING MOUNT MINIATURE PUSHBUTTON
BUSHING MOUNT MINIATURE PUSHBUTTON
Pushbutton Switches MINIATURE PUSHBUTTON MULTI-FUNCTION
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | MB2011SS1G03-BB | MB2011SS1G03-BB | 2300-MB2011SS1G03-BB | MB2011SS1G03-BB |
| Product Name | Bushing Mount Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | |||
| Switch Function | Momentary Contact; On-Mom | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Panel Mount, Rear | Solder Pin |