NKK Switches Datasheets for Pushbutton Switches
Pushbutton switches are mechanical switches defined by the method used to activate the switch. The activation method is typically in the form of a plunger that is pushed down to open or close the switch.
Pushbutton Switches: Learn more
| Product Name | Notes |
|---|---|
| YB15Y020 YB Series value added solution with wire leads and power symbol legend Bushing mount, compact pushbutton IP65 Rated panel seal construction is dust tight and splashproof Clear user feedback... | |
| Size/Specifications Features Standard 3A @ 125V AC 3A @ 250V AC 0.4VA @ 28V AC/DC Panel seal, illuminated 16mm diameter threaded bushing Solder lug/quick connect terminals Includes 2 o-rings Operating... |
| << Prev | Next >> |