NKK Switches Datasheets for Pushbutton Switches
Pushbutton switches are mechanical switches defined by the method used to activate the switch. The activation method is typically in the form of a plunger that is pushed down to open or close the switch.
Pushbutton Switches: Learn more
| Product Name | Notes |
|---|---|
| MBNF Series Miniature Pushbutton Switches (Formerly MB2500 Series) Short stroke and light touch. Anti-jamming design protects contacts from damage due to excessive downward force on the actuator. High-torque bushing construction... | |
| MBNR Series Miniature Pushbutton Switches ( Formerly MB2400 Series) Short stroke and light touch. Internal o-ring protects against contamination. High-torque bushing construction prevents rotation or separation from frame during installation. | |
| Subminiature Smooth Actuation Pushbuttons 0.4VA Logic Level; PCB Mount; Single and Bicolor LED Illumination; Soft Touch Actuation, Alternating Legend Options Soft-touch actuation achieved by mechanical silicon rubber structure (patent pending). | |
| Snap-Action Bushing Mount Pushbutton | |
| Size/Specifications Features Miniature 6A @ 125V AC 3A @ 250V AC 0.4VA @ 28V AC/DC 12mm diameter threaded bushing B1 No cap needed with optional splashproof boot Several terminal options... |
| << Prev | Next >> |