The MB2000 series is a line of miniature pushbuttons with silver or gold-plated contacts, rated for 6A at 125V AC, 3A at 250V AC, or 0.4VA maximum at 28V AC/DC. The part features a .335" (8.5mm) threaded bushing with keyway, solder lug terminals, and a snap-on cap plunger type for momentary or alternate action. The case is made of diallyl phthalate resin rated UL94V-0, with an operating temperature range of -30°C to +85°C. Splashproof variants meet IP67 when ordered with D3 or B3 bushing codes. The switch employs an over-center mechanism, dual contact materials (silver/gold), and epoxy-sealed terminals. All models are recognized by UL and CSA when ordered with appropriate markings.
BUSHING MOUNT MINIATURE PUSHBUTTON
BUSHING MOUNT MINIATURE PUSHBUTTON
Pushbutton Switches SPDT ON-(ON) .4VA SOLDER LUG
SWITCH PUSH SPDT 0.4VA 28V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | MB2011SS1G01 | MB2011SS1G01 | 2300-MB2011SS1G01 | MB2011SS1G01 | MB2011SS1G01 |
| Product Name | Bushing Mount Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Plunger for Cap | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Panel Mount, Rear | Solder Lug | Solder Terminals | ||
| Max Current Rating | 0.4000 amps |