The LP0115CCKW015FA is a short-body, spot-illuminated pushbutton switch with a single-pole double-throw (SPDT) ON-(ON) circuit, black cap, and green LED illumination. It features a 16mm bushing mount, combination solder lug and 0.110" quick-connect terminals, and an epoxy-sealed housing to resist contamination. The switch has a tactile travel of 3.0mm and a nominal operating force of 1.5 ± 0.7N. It is rated for 3A at 125V AC or 250V AC and 3A at 30V DC, with an electrical life of 50,000 operations under these loads. The LED operates at a forward voltage of 2.1V and a typical forward current of 20mA, with a maximum forward current of 30mA. The housing is polycarbonate with a matte finish, and the switch operates within a temperature range of -10°C to +50°C. The body length is 14.0mm (0.551").
LP01-Series Spot Illuminated Pushbutton Switches
SHORT BODY PUSHBUTTON
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front
SWITCH PUSHBUTTON SPDT 3A 125V
Pushbutton Switches 3A 125-250VAC Grn LED SPDT ON(ON) Bshg
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | LP0115CCKW015FA | 2300-LP0115CCKW015FA | 360-3516-ND | LP0115CCKW015FA | LP0115CCKW015FA | LP0115CCKW015FA |
| Product Name | Short Body Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Panel Mount, Front | Quick Connect/Blade; Solder Terminals | Solder Terminals | Quick Connect Terminal | ||
| Features | Illuminated Switch | Illuminated Switch | Illuminated Switch; RoHS |