BUSHING MOUNT MINIATURE PUSHBUTTON
BUSHING MOUNT MINIATURE PUSHBUTTON
SWITCH PUSHBUTTON SPDT 6A 125V
Pushbutton Switches MINIATURE PUSHBUTTON MULTI-FUNCTION
| New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 2300-MB2011SS1W01-BH | MB2011SS1W01-BH | MB2011SS1W01-BH | MB2011SS1W01-BH |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Solder Terminals | Solder Lug | ||
| Max Current Rating | 6 amps | 6 amps |