NKK Switches Short Body Pushbutton LP0115CCKW01A

Description
LP01-Series Spot Illuminated Pushbutton Switches Vivid, super bright LED spot illumination in red, amber or green provides easy status recognition. Smooth, slightly concave surface of cap designed to fit fingertip. Unique design and construction of cap prevents its removal and limits tampering. Short body of .551” (14.0mm) conserves behind-panel space. Combination solder lug and .110” quick connect terminals are epoxy sealed to prevent entry of flux, dust, other contaminants.
Request a Quote
Description
LP01-Series Spot Illuminated Pushbutton Switches Vivid, super bright LED spot illumination in red, amber or green provides easy status recognition. Smooth, slightly concave surface of cap designed to fit fingertip. Unique design and construction of cap prevents its removal and limits tampering. Short body of .551” (14.0mm) conserves behind-panel space. Combination solder lug and .110” quick connect terminals are epoxy sealed to prevent entry of flux, dust, other contaminants.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LP01-series short body pushbutton switch features a 14.0mm body height and is available with spot illumination in red, amber, or green through a translucent white or black cap. It offers bushing or snap-in mounting, with combination solder lug and 0.110-inch quick connect terminals epoxy sealed for contamination protection. The switch has a nonshorting contact mechanism, a travel of 3.0mm, and a nominal operating force of 1.5N for single pole or 3.0N for double pole. Electrical ratings are 3A at 125V AC, 250V AC, or 30V DC, with a mechanical life of 500,000 operations and an electrical life of 50,000 operations at rated load. The housing and base are made of glass fiber reinforced polyamide (UL94V-0), with a polycarbonate actuator. The operating temperature range is -10°C to +50°C for illuminated versions. UL recognition is not available for spot-illuminated models.

Datasheet Summary
Powered by GS/AI

The LP01-series short body pushbutton switch features a 14.0mm body height and is available with spot illumination in red, amber, or green through a translucent white or black cap. It offers bushing or snap-in mounting, with combination solder lug and 0.110-inch quick connect terminals epoxy sealed for contamination protection. The switch has a nonshorting contact mechanism, a travel of 3.0mm, and a nominal operating force of 1.5N for single pole or 3.0N for double pole. Electrical ratings are 3A at 125V AC, 250V AC, or 30V DC, with a mechanical life of 500,000 operations and an electrical life of 50,000 operations at rated load. The housing and base are made of glass fiber reinforced polyamide (UL94V-0), with a polycarbonate actuator. The operating temperature range is -10°C to +50°C for illuminated versions. UL recognition is not available for spot-illuminated models.

Suppliers

Company
Product
Description
Supplier Links
Short Body Pushbutton - LP0115CCKW01A - NKK Switches
Scottsdale, AZ, United States
Short Body Pushbutton
LP0115CCKW01A
Short Body Pushbutton LP0115CCKW01A
LP01-Series Spot Illuminated Pushbutton Switches Vivid, super bright LED spot illumination in red, amber or green provides easy status recognition. Smooth, slightly concave surface of cap designed to fit fingertip. Unique design and construction of cap prevents its removal and limits tampering. Short body of .551” (14.0mm) conserves behind-panel space. Combination solder lug and .110” quick connect terminals are epoxy sealed to prevent entry of flux, dust, other contaminants.

LP01-Series Spot Illuminated Pushbutton Switches

  • Vivid, super bright LED spot illumination in red, amber or green provides easy status recognition.
  • Smooth, slightly concave surface of cap designed to fit fingertip. Unique design and construction of cap prevents its removal and limits tampering.
  • Short body of .551” (14.0mm) conserves behind-panel space.
  • Combination solder lug and .110” quick connect terminals are epoxy sealed to prevent entry of flux, dust, other contaminants.
Supplier's Site Datasheet
Pushbutton Switches - 2300-LP0115CCKW01A - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
2300-LP0115CCKW01A
Pushbutton Switches 2300-LP0115CCKW01A
SHORT BODY PUSHBUTTON

SHORT BODY PUSHBUTTON

Supplier's Site Datasheet
Pushbutton Switches - LP0115CCKW01A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
LP0115CCKW01A
Pushbutton Switches LP0115CCKW01A
SHORT BODY PUSHBUTTON

SHORT BODY PUSHBUTTON

Buy Now
Swedesboro, NJ, United States
Pushbutton Switches
LP0115CCKW01A
Pushbutton Switches LP0115CCKW01A
SHORT BODY PUSHBUTTON

SHORT BODY PUSHBUTTON

Buy Now
Pushbutton Switches - 360-2529-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
360-2529-ND
Pushbutton Switches 360-2529-ND
Pushbutton Switch SPDT Standard Panel Mount, Front

Pushbutton Switch SPDT Standard Panel Mount, Front

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
LP0115CCKW01A
Pushbutton Switches LP0115CCKW01A
Pushbutton Switches SPDT ON-(ON) 3A BLK BUSHING MOUNT

Pushbutton Switches SPDT ON-(ON) 3A BLK BUSHING MOUNT

Buy Now Datasheet
Switches - Pushbutton Switches - LP0115CCKW01A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
LP0115CCKW01A
Switches - Pushbutton Switches LP0115CCKW01A
SWITCH PUSHBUTTON SPDT 3A 125V

SWITCH PUSHBUTTON SPDT 3A 125V

Supplier's Site
Switch, Pushbutton, Non-Illuminated, Spdt, 3A, Black; Product Range Nkk Switches - 10X3328 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Non-Illuminated, Spdt, 3A, Black; Product Range Nkk Switches
10X3328
Switch, Pushbutton, Non-Illuminated, Spdt, 3A, Black; Product Range Nkk Switches 10X3328
SWITCH, PUSHBUTTON, NON-ILLUMINATED, SPDT, 3A, BLACK; Product Range:LP01 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black RoHS Compliant: Yes

SWITCH, PUSHBUTTON, NON-ILLUMINATED, SPDT, 3A, BLACK; Product Range:LP01 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc. Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number LP0115CCKW01A 2300-LP0115CCKW01A LP0115CCKW01A 360-2529-ND LP0115CCKW01A LP0115CCKW01A 10X3328
Product Name Short Body Pushbutton Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Switch, Pushbutton, Non-Illuminated, Spdt, 3A, Black; Product Range Nkk Switches
Actuator Specifications Round, Button Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact; On-Mom Momentary Contact Momentary Contact On-(On)
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT
Terminal Type Panel Mount, Front Quick Connect/Blade; Solder Terminals Quick Connect Terminal Solder Terminals
Max Current Rating 3 amps 3 amps 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - AT4054EJ - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Hardware - AT3012D12JA - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Hardware - AT3011F12JF - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details