The MB2011SS1W02-CG is a miniature pushbutton switch with a threaded bushing, designed for reliable momentary or alternate action in industrial controls. It features a 12mm diameter threaded bushing with keyway, silver contacts rated for 6A at 125V AC and 3A at 250V AC, or gold contacts with a logic-level rating of 0.4VA maximum at 28V AC/DC. The switch uses a brass plunger with nickel plating and a diallyl phthalate resin case rated UL94V-0, with an operating temperature range of -30°C to +85°C. Terminals are quick-connect type, and the device meets IP67 sealing when equipped with D3 or B3 bushing options. It employs an over-center mechanism to reduce sparking and extends electrical life to 50,000 operations with gold contacts. The part is not process sealed and requires manual cleaning with alcohol-based solutions.
BUSHING MOUNT MINIATURE PUSHBUTTON
BUSHING MOUNT MINIATURE PUSHBUTTON
Pushbutton Switches MINIATURE PUSHBUTTON MULTI-FUNCTION
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | MB2011SS1W02-CG | MB2011SS1W02-CG | 2300-MB2011SS1W02-CG | MB2011SS1W02-CG |
| Product Name | Bushing Mount Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | |||
| Switch Function | Momentary Contact; On-Mom | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Panel Mount, Rear | Quick Connect |