The LB series is a standard size panel seal pushbutton with a 22mm diameter threaded bushing, conforming to IP65 of IEC60529. It has a silver contact rating of 3A at 125V AC or 250V AC or 3A at 30V DC, with a gold contact rating of 0.4VA maximum at 28V AC/DC. The housing is glass fiber reinforced polyamide (UL94V-0) with a nitrile butadiene rubber O-ring and silicone rubber inner seal. The operating temperature range is -25°C to +50°C for illuminated models and -25°C to +70°C for nonilluminated models. Mechanical life is 1,000,000 operations for momentary circuits and 200,000 for maintained circuits, with an electrical life of 100,000 operations. The switch features a nonshorting contact timing and a total travel of 3.0mm. It supports solder lug or quick connect terminals. Illumination options are available but not specified for this variant. UL and CSA certifications apply only when ordered with specific markings.
STANDARD SIZE PANEL SEAL PUSHBUTTON
STANDARD SIZE PANEL SEAL PUSHBUTTON
Pushbutton Switch DPDT Standard Panel Mount, Front
SWITCH PUSHBUTTON DPDT 3A 125V
Pushbutton Switches DPDT ON-ON YEL Ag PNL SEAL BLK HOUSING
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | LB26WKW01-EJ | LB26WKW01-EJ | 2300-LB26WKW01-EJ | LB26WKW01-EJ-ND | LB26WKW01-EJ | LB26WKW01-EJ |
| Product Name | Standard Size Panel Seal Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | On-On | Alternate Contact (Push-Push) | ||||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | ||
| Terminal Type | Panel Mount, Front | Quick Connect/Blade; Solder Terminals | Solder Terminals | Quick Connect Terminal | ||
| Max Current Rating | 3 amps | 3 amps | 3 amps | 3 amps |