The MB2011LS1A05-CA is a miniature pushbutton switch with a snap-on plunger, 8.5mm threaded bushing with keyway, and 0.425" (10.8mm) wirewrap terminals. It features silver alloy with gold plating contacts rated for 6A at 125V AC, 3A at 250V AC, and 0.4VA maximum at 28V AC/DC. The switch has a momentary action, operates within a temperature range of -30°C to +85°C, and meets IP67 sealing when configured with splashproof bushings. The case is made of diallyl phthalate resin with UL94V-0 flammability rating. Contact timing is slow make and slow break, with a total plunger travel of 4.45mm for snap-on caps. The terminals are epoxy sealed to prevent contamination.
BUSHING MOUNT MINIATURE PUSHBUTTON
BUSHING MOUNT MINIATURE PUSHBUTTON
Pushbutton Switches ON(ON).335 BSHG SLDR WIREWRAP.394 BLK CAP
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | MB2011LS1A05-CA | MB2011LS1A05-CA | 2300-MB2011LS1A05-CA | MB2011LS1A05-CA |
| Product Name | Bushing Mount Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | |||
| Switch Function | Momentary Contact; On-Mom | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Panel Mount, Rear | Wire |