The LP01-Series short body pushbutton switch features a 14.0mm (0.551 in) body length, a snap-in mounting style, and a black cap with spot illumination in red. It has a single pole, double throw (SPDT) ON-(ON) circuit, with silver-plated contacts rated for 3A at 125V AC, 250V AC, or 30V DC. The switch includes combination solder lug and 0.110 in quick connect terminals, epoxy sealed to prevent contamination. Actuation is via a snap-action mechanism with a nominal operating force of 1.5 ± 0.7 N. The housing is made of polybutylene terephthalate (PBT), rated UL94V-0. The LED illumination is achieved through a translucent white cap, and the actuator is polycarbonate. The operating temperature range for illuminated models is -10°C to +50°C. Materials comply with RoHS standards and are suitable for lead-free soldering.
LP01-Series Spot Illuminated Pushbutton Switches
Pushbutton Switch SPDT Standard Panel Mount, Snap-In
SHORT BODY PUSHBUTTON
SWITCH PUSHBUTTON SPDT 3A 125V
SWITCH, PUSHBUTTON, NON-ILLUMINATED, SPDT, 3A, BLACK; Product Range:LP01 Series; Panel Cutout Diameter:17.3mm; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black RoHS Compliant: Yes
Pushbutton Switches SPDT ON-(ON) 3A BLK SNAP-IN MOUNT
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | LP0115CMKW01A | 360-2520-ND | 2300-LP0115CMKW01A | LP0115CMKW01A | LP0115CMKW01A | 10X3335 | LP0115CMKW01A |
| Product Name | Short Body Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Switch, Pushbutton, Non-Illuminated, Spdt, 3A, Black; Product Range Nkk Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | On-(On) | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Panel Mount, Snap-In | Quick Connect/Blade; Solder Terminals | Solder Terminals | Quick Connect 0.110" | |||
| Max Current Rating | 3 amps | 3 amps | 3 amps | 3 amps |