The LP0115CMKW015CB is a short body, snap-in mount pushbutton switch with a white cap and red spot illumination, featuring a single pole double throw (SPDT) ON-(ON) circuit and silver contacts rated for 3A at 125V AC, 250V AC, or 30V DC. It has a total travel of 3.0mm, a nominal operating force of 1.5 ± 0.7N, and a combined solder lug and 0.110" quick connect terminal with epoxy sealing. The housing is made of polybutylene terephthalate (PBT) with UL94V-0 flammability rating, and the actuator is polycarbonate. The switch meets UL recognition when ordered with marking and is suitable for lead-free soldering. It operates within a temperature range of -25°C to +70°C for nonilluminated models and has a mechanical life of 500,000 operations and an electrical life of 50,000 operations at rated load.
LP01-Series Spot Illuminated Pushbutton Switches
SHORT BODY PUSHBUTTON
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Snap-In
Pushbutton Switches SPDT ON-(ON) 3A RED ILLUM SNAP-IN MOUNT
Snap-In Mounting, LP01 Series Short Body Pushbutton Switchs
Smooth, slightly concave surface of cap designed to fit fingertip. Unique design and construction of cap prevents its removal and limits tampring.
SWITCH, PUSHBUTTON, ILLUMINATED, SPDT, 3A, RED; Product Range:LP01 Series; Panel Cutout Diameter:17.3mm; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:White RoHS Compliant: Yes
SWITCH PUSHBUTTON SPDT 3A 125V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | LP0115CMKW015CB | 2300-LP0115CMKW015CB | LP0115CMKW015CB | 360-2523-ND | LP0115CMKW015CB | 70192020 | 10X3339 | LP0115CMKW015CB |
| Product Name | Short Body Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switch, Pushbutton, SHORT BODY, SPDT, ON-(ON), BRIGHT RED LED, WHITE CAP | Switch, Pushbutton, Illuminated, Spdt, 3A, Red; Product Range Nkk Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | On-(On) | On-(On) | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Panel Mount, Snap-In | Quick Connect/Blade; Solder Terminals | Quick Connect Terminal | Quick Connect/Blade; Solder Terminals | Solder Terminals | |||
| Features | Illuminated Switch | Illuminated Switch | Illuminated Switch; RoHS | Is UL listed; Illuminated Switch | RoHS |