The MB2000 series is a line of miniature pushbuttons with a stainless steel frame and diallyl phthalate resin case rated UL94V-0. It offers silver or gold-plated contacts with ratings of 6A at 125V AC, 3A at 250V AC, or 0.4VA maximum at 28V AC/DC. The switch has a 12mm threaded bushing with keyway (B1), provides 50,000 to 100,000 mechanical operations, and operates from -30°C to +85°C. It meets IP67 sealing when equipped with splashproof bushings, and features epoxy-sealed terminals and high dielectric strength. Terminals include .250" (6.35mm) straight PC leads. The unit requires no cap and is suitable for panel mounting with a maximum panel thickness of 5.5mm.
LARGE BUSHING MINIATURE PUSHBUTTON
LARGE BUSHING MINIATURE PUSHBUTTON
Pushbutton Switches ON(ON) 12MM BSHG PC .520 GREEN CAP 6A
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | MB2011SB1W03-DF | 2300-MB2011SB1W03-DF | MB2011SB1W03-DF | MB2011SB1W03-DF |
| Product Name | Large Bushing Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | |||
| Switch Function | Momentary Contact; On-Mom | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Panel Mount, Rear | Pin |