NKK Switches Datasheets for Pushbutton Switches
Pushbutton switches are mechanical switches defined by the method used to activate the switch. The activation method is typically in the form of a plunger that is pushed down to open or close the switch.
Pushbutton Switches: Learn more
| Product Name | Notes |
|---|---|
| 3 Amp Momentary Pushbutton Switches 3A to 15A Power Level; Bushing Mount, UL, CSA, cULus SB Series pushbutton switches are low and medium capacity and include alternate, momentary push-push action,... | |
| Complement to UB Pushbuttons PCB or Snap-in Mount Square or Rectangular Full Face, Spot, Bicolor Alternating Illumination | |
| Low Profile Pushbutton Switches 5A Power Level & 0.4VA Logic Level; Snap-in and PCB Mount; LED Illumination; Square and Rectangular Cap Options; Full Face and Spot Illumination, UL, CSA, cULus... | |
| SB4011-Series Miniature Pushbutton Switches Optional caps in different colors to vary appearance as needed. Low operating force for easy actuation. Rear panel bushing mount with compact behind-panel dimension. Internal anti-jamming... | |
| Subminiature Smooth Actuation Pushbuttons 0.4VA Logic Level; PCB Mount; Single and Bicolor LED Illumination; Soft Touch Actuation, Alternating Legend Options Soft-touch actuation achieved by mechanical silicon rubber structure (patent pending). |
| << Prev | Next >> |