The LP0125CCKW01A is a short body SPDT pushbutton switch with a bushing mount, white cap, black housing, and red spot illumination. It has silver contacts rated for 3A at 125V AC/250V AC or 3A at 30V DC, and combines solder lugs with 0.110" quick-connect terminals. The actuator is polycarbonate; the housing and base are glass fiber reinforced polyamide (UL94V-0). Total travel is 0.118" (3.0mm), with a nominal operating force of 1.5 ± 0.7N. Electrical life is 50,000 operations at rated load. Contact resistance is 50 milliohms max, insulation resistance is 200 megohms min. Operating temperature range is -10°C to +50°C due to illumination. The switch is RoHS compliant and suited for lead-free soldering. Spot-illuminated models lack UL/cULus recognition.
LP01-Series Spot Illuminated Pushbutton Switches
Pushbutton Switch DPDT Standard Panel Mount, Front
SHORT BODY PUSHBUTTON
SWITCH PUSHBUTTON DPDT 3A 125V
Pushbutton Switches DPDT ON-(ON) 3A BLK BUSHING MOUNT
SWITCH, PUSHBUTTON, NON-ILLUMINATED, DPDT, 3A, BLACK; Product Range:LP01 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black RoHS Compliant: Yes
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | LP0125CCKW01A | 360-2526-ND | 2300-LP0125CCKW01A | LP0125CCKW01A | LP0125CCKW01A | LP0125CCKW01A | 10X3342 |
| Product Name | Short Body Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches | Switch, Pushbutton, Non-Illuminated, Dpdt, 3A, Black; Product Range Nkk Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | On-(On) | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | ||
| Terminal Type | Panel Mount, Front | Quick Connect/Blade; Solder Terminals | Solder Terminals | Quick Connect Terminal | |||
| Max Current Rating | 3 amps | 3 amps | 3 amps | 3 amps |