LP0115CCKW015CA is a single-pole, double-throw, momentary-on pushbutton switch with a black polycarbonate cap and green LED spot illumination. It features a short body measuring 14.0mm in length, bushing mount with a 16.0mm diameter, and combines epoxy-sealed solder lugs with .110" quick-connect terminals. The switch is rated for 3A at 125V AC or 250V AC, with a contact resistance of 50 milliohms maximum and insulation resistance of 200 megohms minimum. It operates from -10°C to +50°C and has a mechanical life of 500,000 operations and an electrical life of 50,000 operations under rated load. The snap-action mechanism provides crisp actuation and includes an arc barrier for contact protection.
LP01-Series Spot Illuminated Pushbutton Switches
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front
SHORT BODY PUSHBUTTON
Pushbutton Switches 3A 125-250VAC Red LED SPDT ON(ON) Bshg
SWITCH PUSHBUTTON SPDT 3A 125V
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | LP0115CCKW015CA | LP0115CCKW015CA | 360-3515-ND | 2300-LP0115CCKW015CA | LP0115CCKW015CA | LP0115CCKW015CA |
| Product Name | Short Body Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Panel Mount, Front | Quick Connect/Blade; Solder Terminals | Quick Connect Terminal | Solder Terminals | ||
| Features | Illuminated Switch | Illuminated Switch | Illuminated Switch; RoHS |