NKK Switches Datasheets for Pushbutton Switches

Pushbutton switches are mechanical switches defined by the method used to activate the switch. The activation method is typically in the form of a plunger that is pushed down to open or close the switch.
Pushbutton Switches: Learn more

Page: 1 6 7 8 9 10 11 12 13 14 15 16 17 18 20 23
Product Name Notes
MBNR Series Miniature Pushbutton Switches ( Formerly MB2400 Series) Short stroke and light touch. Internal o-ring protects against contamination. High-torque bushing construction prevents rotation or separation from frame during installation.
Size/Specifications Features Miniature 6A @ 125V AC 3A @ 250V AC 0.4VA @ 28V AC/DC 12mm diameter threaded bushing B1 No cap needed with optional splashproof boot Several terminal options...

<< Prev Next >>